EN
  • EN
  • DE

SFXG80AYM02

Part No SFXG80AYM02
Manufacturer Wisol
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Wisol
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837235-SFXG80AYM02
Ultra Librarian 3D Model Ultra Librarian SFXG80AYM02 CAD Model

Description

The Wisol SFXG80AYM02 is a compact and highly integrated Sigfox module designed for IoT (Internet of Things) applications. This module facilitates seamless connectivity to the Sigfox network, enabling long-range, low-power data transmission for various devices and sensors. It is engineered to provide reliable performance in challenging environments, making it suitable for a wide array of use cases.

Applications:

  • Asset Tracking: Used in tracking valuable assets across logistics and supply chain operations.
  • Smart Metering: Integrated into smart meters for remote reading and monitoring of utilities.
  • Environmental Monitoring: Deployed in environmental sensors for measuring temperature, humidity, and other environmental parameters.
  • Security Systems: Utilized in security devices for sending alerts and status updates.
  • Agriculture: Applied in agricultural sensors for monitoring soil conditions and crop health.

Features:

  • Sigfox Connectivity: Operates on the Sigfox network, providing long-range, low-power communication.
  • Compact Size: Small form factor allows for easy integration into various devices.
  • Low Power Consumption: Optimized for battery-powered applications, extending battery life.
  • UART Interface: Facilitates easy communication with microcontrollers and other host devices.
  • Global Coverage: Supports Sigfox networks in various regions worldwide.

Benefits:

  • Extended Battery Life: Low power consumption enables prolonged operation without frequent battery replacements.
  • Wide Area Coverage: Sigfox network provides extensive coverage, even in remote areas.
  • Simplified Integration: Compact size and UART interface simplify the integration process.
  • Cost-Effective Connectivity: Sigfox's low data rate and efficient network design reduce communication costs.
  • Reliable Performance: Designed for robust performance in diverse environmental conditions.

The SFXG80AYM02 module operates within the Sigfox frequency bands and supports bidirectional communication, allowing for both uplink and downlink data transfer. It is designed to comply with Sigfox specifications, ensuring seamless integration into the Sigfox ecosystem. The module is also equipped with various power-saving modes to further optimize battery life. It is an ideal solution for applications requiring long-range communication, low power consumption, and reliable performance in IoT deployments. Its robust design and global compatibility make it a versatile choice for developers and integrators looking to leverage the Sigfox network.

You May Also Be Interested in

3M
SCOTCH-BRITE CLEAN & SHINE PAD,
Lowest to $1.3456
HMS Networks
CC-LINK IE TO PROFINET I/O
Need more? Email Us
FLIR Extech
CLAMP METER OPEN JAW TRUE RMS 20
Need more? Email Us
EAO
SWITCH EMERGENCY-STOP, 1NC+1NO,
Lowest to $9.7794
Botron Company Inc.
B1635 BROWN CONDUCTIVE GRID TAPE
Lowest to $1.2051
Excelitas Technologies
FOCUS & COAX MODULE W/150MM WD
Lowest to $4.0344
Desco
DESICCANT PAK CASE 450
Lowest to $0.6722
Keystone Electronics
PC TEST POINT MULTIPURPOSE WHITE
Lowest to $0.3305
Pololu Corporation
CASE PLASTIC RED 3.8" L X 2.5" W
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 105,600 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess