EN
  • EN
  • DE

WSF50P10

Part No WSF50P10
Manufacturer Winsok Semicon
Catalog OEM Parts (T - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1104895-WSF50P10
Categories OEM Parts(T-Z)
Manufacturer Winsok Semicon
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian WSF50P10 CAD Model

Description

The WSF50P10 is a P-Channel power MOSFET from Winsok Semicon, designed for efficient power management and switching applications. Its key features include low on-state resistance (Rds(on)) and fast switching speeds, which contribute to improved power conversion efficiency and reduced energy loss. It's commonly employed in load switching, power management in portable devices, and DC-DC converters.

Applications:

  • Load Switching
  • Power Management in Portable Devices
  • DC-DC Converters
  • Battery Protection Circuits
  • Power Distribution

Features:

  • Low On-Resistance (RDS(on)) for minimal power loss
  • Fast Switching Speed for efficient operation
  • Low Gate Charge (Qg) for reduced drive requirements
  • Avalanche Rated for ruggedness and reliability
  • RoHS Compliant for environmental protection

Benefits:

  • Increased efficiency in power conversion and management
  • Reduced heat dissipation, simplifying thermal design
  • Extended battery life in portable devices
  • Improved system reliability due to robust design
  • Environmentally friendly operation

Additional Details:

The WSF50P10 is typically available in a surface-mount package, making it well-suited for high-density PCB layouts. Its low gate charge simplifies circuit design by allowing it to be driven directly from logic-level signals, thus minimizing the need for external driver components. Essential specifications to consider include the drain-source voltage (VDS), gate-source voltage (VGS), continuous drain current (ID), and power dissipation. Referencing the manufacturer's datasheet is crucial for gaining detailed insight into its performance characteristics and application guidelines.

In battery protection circuits, the WSF50P10 plays a vital role in preventing battery over-charging and over-discharging, ensuring safe and reliable operation. Its low on-resistance minimizes voltage drop across the MOSFET, thereby maximizing the available battery capacity. Furthermore, its fast switching speed makes it suitable for high-frequency DC-DC converters, where maximizing efficiency is paramount.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798
Vishay
Diode Cyl Tape
Need more? Email Us
TE Connectivity
Need more? Email Us
STMicroelectronics
Need more? Email Us
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5003 $50.0300
245+ $0.4105 $100.5725
380+ $0.3977 $151.1260
520+ $0.3849 $200.1480
675+ $0.3720 $251.1000
900+ $0.3335 $300.1500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,020 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess