Products specifications Report Issue?

Manufacturer Wing Shing Computer Components
Win Source Part Number 1126261-2SD1555
Manufacturer Homepage www.wingshing.com/en
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SD1555 CAD Model

Description

The 2SD1555 is a silicon NPN triple diffusion planar transistor designed for high-power switching applications. It is commonly used in power amplifiers and switching circuits requiring high voltage and current handling capabilities. This transistor is known for its robust design and reliable performance in demanding environments.

Applications

  • Power Amplifiers: Used as a final-stage amplifier in audio and RF power amplifiers.
  • Switching Regulators: Employed in switching power supplies and DC-DC converters.
  • Inverters: Suitable for inverter circuits converting DC to AC power.
  • Motor Control: Utilized in motor control circuits for industrial automation.
  • General Purpose Switching: Found in various general-purpose switching applications.

Features

  • High Collector-Emitter Voltage (VCEO): Provides a high breakdown voltage, making it suitable for high-voltage applications.
  • High Collector Current (IC): Capable of handling significant collector current for power amplification and switching.
  • Low Saturation Voltage (VCE(sat)): Ensures minimal power loss and efficient switching operation.
  • High Power Dissipation (PD): Can dissipate considerable power, making it suitable for high-power applications.
  • Fast Switching Speed: Enables rapid switching performance in high-frequency circuits.
  • Excellent Linearity: Delivers accurate and linear amplification in analog circuits.

Benefits

  • Enhanced Power Handling: Designed to manage high voltage and current, ensuring reliable operation in power applications.
  • Efficient Switching: Minimizes power loss during switching, improving overall system efficiency.
  • Robust Performance: Provides stable and consistent performance in harsh operating conditions.
  • Versatile Application: Suitable for a wide range of applications, including power amplification, switching, and motor control.
  • Improved Reliability: Offers long-term reliability and durability in demanding environments.

Additional Details

The 2SD1555 typically comes in a TO-3 package, which facilitates efficient heat dissipation. It is crucial to adhere to the manufacturer's specifications for voltage, current, and power ratings to ensure optimal performance and prevent damage. Adequate heat sinking is required to maintain the transistor's operating temperature within safe limits. Common specifications include a VCEO of 400V, an IC of 10A, and a PD of 80W. Always consult the datasheet for specific application guidelines and ratings.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Need more? Email Us
ECAD model for 2SJ569LS
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
ECAD model for AP02N90P
TriQuint Semiconductor
374 MHz SAW Filter
Lowest to $140.2831
ECAD model for 856278
Analog Devices Inc.
Complete Quad, 16-Bit, High Accuracy, Serial Input, Bipolar Voltage Output DAC
Lowest to $148.8001
ECAD model for AD5764RCSUZ
Analog Devices Inc.
Precision Single Supply Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 8DIP
Lowest to $56.3712
ECAD model for AMP04EPZ
Advanced Micro Devices
16 Megabit (2 M x 8-Bit) CMOS 5.0 Volt-only, Uniform Sector Flash Memory
Need more? Email Us
ECAD model for AM29F016D-70SF
Texas Instruments
Advanced LinCMOSE 8-BIT MULTIPLYING DIGITAL-TO-ANALOG CONVERTER
Need more? Email Us
ECAD model for AD7524MJ
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE
Need more? Email Us
ECAD model for AP20N03P
Analog Devices Inc.
8-Channel/4-Channel Fault-Protected Analog Multiplexers | IC MULTIPLEXER 8X1 16TSSOP
Lowest to $169.1730
ECAD model for ADG508FBRUZ

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention