EN
  • EN
  • DE

WPCN383LAOWG

Part No WPCN383LAOWG
Manufacturer Winbond Electronics
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Winbond Electronics
Win Source Part Number 402991-WPCN383LAOWG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian WPCN383LAOWG CAD Model

Description

The Winbond WPCN383LAOWG is an embedded controller, primarily utilized in notebook computers and various embedded systems. This highly integrated controller manages a wide array of system functions, contributing significantly to the efficiency and stability of the overall system.

Applications:

  • Notebook Computers: Serves as the primary embedded controller for comprehensive system function management.
  • Embedded Systems: Suited for industrial control, automation processes, and diverse embedded applications demanding robust system management capabilities.
  • Motherboards: Facilitates I/O and system control functionalities.

Features:

  • Embedded Controller: Integrates numerous system management functionalities onto a single, compact chip.
  • I/O Control: Manages diverse input/output interfaces for seamless communication.
  • Power Management: Optimizes power usage, thereby extending battery life in portable devices.
  • Fan Control: Regulates fan speed according to system temperature, ensuring optimal cooling and preventing overheating.
  • Keyboard and Mouse Interface: Provides essential connectivity for keyboard and mouse peripherals.
  • GPIO Pins: Offers general-purpose input/output pins to enable flexible and customized system configurations.

Benefits:

  • System Integration: Streamlines system design by consolidating multiple functions into a single, integrated chip.
  • Power Efficiency: Minimizes power consumption, leading to improved battery longevity in portable devices, thereby enhancing user experience.
  • Thermal Management: Bolsters system reliability through effective temperature regulation, preventing potential damage from overheating.
  • Flexibility: Offers configurable I/O and GPIO options to cater to a wide range of application-specific requirements.
  • Reduced BOM Cost: By integrating various functionalities, it contributes to lowering the overall bill of materials, optimizing cost-effectiveness.

Additional Details:

Detailed technical specifications for the WPCN383LAOWG, encompassing operating voltage, temperature tolerance, and packaging details, are readily available in the official Winbond datasheet. This embedded controller typically interfaces with the system's LPC bus, communicating with the host processor to effectively manage a multitude of system functions. The integration of power management, I/O control, and thermal management capabilities makes it an indispensable component in contemporary notebook computers and diverse embedded systems. It plays a pivotal role in ensuring system stability, enhanced efficiency, and optimized overall performance.

You May Also Be Interested in

Atmel
Need more? Email Us
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.3269
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
ON Semiconductor
Lowest to $3.3622
Atmel
Lowest to $1.9623
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess