EN
  • EN
  • DE

NCP1201D60R2G

Part No NCP1201D60R2G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC CTRLR PWM CM OTP 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Output Isolation Isolated
Voltage - Breakdown 500V
Topology Flyback
Supply Voltage - Operating 16V (Max)
Duty Cycle 83%
Frequency - Switching 60kHz
Fault Protection Over Load, Over Temperature, Short Circuit
Control Operating Temperature -40°C to 150°C (TJ)
Case / Package 8-SOIC
Mounting Surface Mount
Win Source Part Number 126500-NCP1201D60R2G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP1201D60R2G CAD Model

Description

ON Semiconductor NCP1201D60R2G PWM Current-Mode Controller

The ON Semiconductor NCP1201D60R2G is a versatile and efficient PWM current-mode controller designed for high-performance power supply systems. This compact, integrated circuit is tailored specifically for AC-DC adapters, offline battery chargers, and a wide array of switched-mode power supplies. The NCP1201D60R2G combines a host of features that enhance the reliability and efficiency of power conversion applications.

Key Features

  • Current-Mode Control: The NCP1201D60R2G utilizes a current-mode control scheme that provides excellent output voltage regulation and simplified loop compensation.
  • Adjustable Switching Frequency: With a fixed 60 kHz operation, this controller allows for an optimal balance between efficiency and component size, reducing external component count and overall design complexity.
  • High-Voltage Startup: An integrated high-voltage startup circuit ensures rapid and reliable startup, directly from the rectified mains voltage.
  • Auto-Recovery Protection: The device features built-in protection circuits such as Overvoltage Protection (OVP), Overload Protection (OLP), and Short-Circuit Protection (SCP), which contribute to the safety and durability of the final application.
  • Frequency Jittering: Frequency jittering reduces EMI emissions and simplifies the design of EMI filters.
  • Low Standby Power: The NCP1201D60R2G is designed for low standby power consumption, making it suitable for energy-saving applications and compliance with energy efficiency regulations.

Applications

  • AC-DC Adapters for Laptops and Personal Electronics
  • Offline Battery Chargers
  • Switched-Mode Power Supplies for Consumer Electronics
  • Auxiliary Power Supplies for PCs and Servers
  • Standby and Auxiliary Power Supplies

The NCP1201D60R2G from ON Semiconductor is offered in a compact SOIC-8 package, providing a space-saving solution for modern power supply designs. With its robust design and comprehensive feature set, the NCP1201D60R2G is an excellent choice for designers looking to create efficient and reliable power conversion systems.

Whether you are developing a power supply for the latest consumer electronics or industrial equipment, the NCP1201D60R2G provides the performance and features necessary to meet your design requirements. Trust ON Semiconductor's expertise in power management to deliver a controller that enhances your product's performance and efficiency.

You May Also Be Interested in

Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5932 $61.0844
40+ $2.9487 $117.9480
61+ $2.8563 $174.2343
84+ $2.7639 $232.1676
109+ $2.6715 $291.1935
145+ $2.3955 $347.3475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,780 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess