EN
  • EN
  • DE

DM9621ANP

Part No DM9621ANP
Manufacturer Davicom
Catalog END - OF - LIFE
Description USB2.0 to 10/100M Fast Ethernet Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Davicom
Win Source Part Number 1168029-DM9621ANP
Manufacturer Homepage www.davicom.com.tw
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DM9621ANP CAD Model

Description

The Davicom DM9621ANP is a highly integrated USB to Fast Ethernet adapter chip. It provides a simple and cost-effective solution for adding Ethernet connectivity to devices via a USB port. It's commonly used in applications where a direct Ethernet connection is needed but not readily available, offering a bridge between USB and Ethernet networks.

Applications:

  • USB Ethernet Adapters: Used in external USB to Ethernet adapters for laptops and desktops, providing wired network connectivity.
  • Embedded Systems: Integrated into embedded systems where USB is the primary interface but Ethernet connectivity is required.
  • Point-of-Sale (POS) Systems: Enables Ethernet connectivity for POS terminals that connect to a computer via USB.
  • Set-Top Boxes: Adds Ethernet connectivity for streaming and interactive features through a USB port.
  • Industrial Control Systems: Provides Ethernet connectivity for industrial devices controlled via USB.

Features:

  • USB 2.0 Compliant: Supports high-speed USB 2.0 for fast data transfer rates.
  • Integrated 10/100Base-TX Transceiver: Includes a built-in Ethernet transceiver, reducing the need for external components.
  • IEEE 802.3/802.3u Compliant: Complies with Ethernet standards for compatibility with existing networks.
  • Supports Auto-Negotiation: Automatically detects the network speed and duplex mode for optimal performance.
  • Half/Full Duplex Operation: Supports both half and full duplex modes for flexible network communication.

Benefits:

  • Easy Ethernet Connectivity: Provides a simple and convenient way to add Ethernet connectivity to devices with a USB port.
  • Cost-Effective Solution: Integrated transceiver and single-chip design reduce component count and cost.
  • High-Speed Data Transfer: USB 2.0 compliance ensures fast and efficient data transfer.
  • Wide Compatibility: Complies with Ethernet standards for compatibility with various networks.
  • Plug-and-Play Installation: Typically requires minimal driver installation for ease of use.

Specifications:

  • Interface: USB 2.0
  • Network Standards: IEEE 802.3/802.3u (10/100Base-TX)
  • Data Transfer Rate: 10Mbps/100Mbps
  • Operating Voltage: Typically 3.3V or 5V (refer to datasheet)
  • Operating Temperature Range: Typically 0°C to 70°C (refer to datasheet)

Important Note: Always refer to the manufacturer's datasheet for precise electrical characteristics, pinout information, and application guidelines. Driver support may be required for certain operating systems; check with the manufacturer for the latest drivers.

You May Also Be Interested in

NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.9180 $56.7540
7+ $15.5224 $108.6568
10+ $15.0374 $150.3740
14+ $14.5523 $203.7322
18+ $14.0672 $253.2096
24+ $12.6120 $302.6880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,622 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess