EN
  • EN
  • DE

WPCD374LAWFG

Part No WPCD374LAWFG
Manufacturer Winbond Electronics
Catalog OEM Parts (T - Z)
Description WPCD374LAWFG Winbond
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1104759-WPCD374LAWFG
Categories OEM Parts(T-Z)
Manufacturer Winbond Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian WPCD374LAWFG CAD Model

Description

The WPCD374LAWFG is an I/O controller from Winbond Electronics. It is designed to manage a variety of input/output functions in embedded systems and PC applications, offering a versatile solution for peripheral control and system monitoring.

Applications

  • Embedded systems
  • Industrial automation equipment
  • PC motherboards
  • Point-of-sale (POS) systems
  • Super I/O devices

Features

  • Multiple serial ports: Supports several UARTs for serial communication with various devices.
  • Parallel port: Provides a parallel port interface for printer connectivity or other parallel data transfer applications.
  • Floppy disk controller: Includes a floppy disk controller for legacy system support.
  • Infrared (IrDA) support: Enables wireless communication via infrared technology.
  • Keyboard and mouse controller: Integrates keyboard and mouse control functionalities.

Benefits

  • Simplified system design: Integrates multiple I/O functions into a single chip, reducing component count and board space.
  • Enhanced system flexibility: Supports a wide range of peripherals and communication protocols, offering versatile connectivity options.
  • Improved system performance: Efficient I/O handling improves overall system responsiveness.
  • Reduced development time: Comprehensive driver support and development tools facilitate faster integration and testing.
  • Lower system cost: Integration of multiple functions reduces component costs and simplifies manufacturing.

Additional Details

The WPCD374LAWFG operates within a specific voltage range and temperature rating, suitable for various operating environments. It supports different operating systems and provides compatibility with industry-standard interfaces. Detailed specifications include the number of serial ports, supported data transfer rates, and power consumption characteristics. Datasheets and application notes are available from Winbond Electronics for detailed design and integration information.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Shindengen
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess