The W9864G6GH-6 is a 64M x 4 Banks x 16 Bits DDR2 SDRAM (Double Data Rate Two Synchronous Dynamic Random-Access Memory) manufactured by Winbond Electronics. It's a high-speed, low-power memory component designed for applications requiring significant memory capacity and bandwidth.
Applications
- Embedded Systems
- Networking Equipment
- Graphics Cards
- Digital TVs and Set-Top Boxes
- Industrial Control Systems
Features
- 64M x 4 Banks x 16 Bits organization
- Double data rate architecture for high-speed data transfer
- Clock frequency up to 166 MHz
- Data rate up to 333 Mbps/pin
- Four internal banks for concurrent operations
- Programmable burst length: 2, 4, 8
- Programmable burst sequence: Sequential or Interleave
- On-Die Termination (ODT) for improved signal integrity
- Differential clock inputs (CK and /CK)
- Write Latency = Read Latency - 1
- Posted CAS
- Self Refresh Mode for low power consumption
- Lead-free packaging
Benefits
- High bandwidth for demanding applications
- Low power consumption for energy efficiency
- Improved signal integrity with On-Die Termination (ODT)
- Flexible burst length options for optimized data transfer
- Easy integration with standard DDR2 interfaces
Additional Details
The W9864G6GH-6 DDR2 SDRAM leverages a double data rate architecture, allowing data to be transferred on both the rising and falling edges of the clock signal. This effectively doubles the data transfer rate compared to single data rate (SDR) SDRAM. The inclusion of On-Die Termination (ODT) minimizes signal reflections and enhances signal integrity, especially crucial at higher operating frequencies. Programmable burst length options offer flexibility in tailoring memory access to specific application requirements. The self-refresh mode minimizes power consumption during idle periods. The '-6' likely indicates a particular speed grade or set of timing parameters within the product series. Refer to the Winbond datasheet for comprehensive specifications, including voltage requirements, timing parameters, and operating temperature ranges.