EN
  • EN
  • DE

DSC1001AI2-083.3330

Part No DSC1001AI2-083.3330
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 83.3330MHZ CMOS SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals
Features 83.333 MHz XO (Standard) CMOS Oscillator 1.8 ~ 3.3V Standby (Power Down) 4-SMD, No Lead Exposed Pad
Manufacturer Microchip Technology
Series DSC1001
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 4-SMD, No Lead Exposed Pad
Family Name DSC1001
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917516-DSC1001AI2-083.3330
Ultra Librarian 3D Model Ultra Librarian DSC1001AI2-083.3330 CAD Model

Description

The DSC1001AI2-083.3330 is a high-performance, low-power silicon MEMS oscillator from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This precision oscillator is designed to cater to the demanding needs of modern electronic systems, offering a perfect blend of low power consumption, stability, and reliability.

Key Features

  • Frequency: The device boasts a precise frequency output of 83.3330 MHz, making it suitable for applications requiring high clock precision.
  • Supply Voltage: It operates at a nominal supply voltage of 1.8V to 3.3V, accommodating a range of power supply requirements.
  • Stability: The oscillator offers excellent frequency stability, ensuring consistent performance across a wide temperature range.
  • Form Factor: Available in a compact package, the DSC1001AI2-083.3330 is designed for space-constrained applications.
  • Power Efficiency: Low power consumption is a hallmark of this device, making it ideal for battery-powered and portable devices.
  • Output Type: The device provides a CMOS output, ensuring compatibility with a broad range of digital circuits.

Applications

The DSC1001AI2-083.3330 is versatile and can be used in a variety of applications, including but not limited to:

  • Consumer electronics
  • Networking equipment
  • Wireless communication systems
  • Internet of Things (IoT) devices
  • Industrial automation
  • Wearable technology

Quality and Reliability

Microchip Technology is committed to delivering products of the highest quality. The DSC1001AI2-083.3330 is no exception, built to meet stringent industry standards for performance and reliability. It is designed to withstand harsh environments and extended use, ensuring long-term dependability for your critical applications.

Support and Resources

Microchip Technology provides comprehensive technical support and resources for the DSC1001AI2-083.3330. Customers can access a wide range of documentation, including datasheets, application notes, and design guides, to facilitate the integration of this oscillator into their projects.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCXO 96.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 156.2500MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 100.0000MHZ LVCMOS
Need more? Email Us
Connor-Winfield Corporation
OSC VCOCXO 10.0MHZ 5.0V CMOS TH
Need more? Email Us
TXC CORPORATION
XTAL OSC VCXO 156.2500MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 10.0000MHZ LVCMO
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess