EN
  • EN
  • DE

ATF1504ASL-25JI68

Part No ATF1504ASL-25JI68
Manufacturer Microchip Technology
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description IC CPLD 64MC 25NS 68PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Programmable Type In System Programmable (min 10K program/erase cycles)
Delay Time tpd(1) Max 25.0ns
Voltage Supply - Internal 4.5 V to 5.5 V
Number of Macrocells 64
Number of I/O 48
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 68-PLCC (24.23x24.23)
Win Source Part Number 1020080-ATF1504ASL-25JI68
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ATF1504ASL-25JI68 CAD Model

Description

The ATF1504ASL-25JI68 is a high-performance, programmable logic device (PLD) from Microchip Technology, designed to offer a flexible and efficient solution for a wide range of digital logic applications. This complex programmable logic device (CPLD) is part of the Atmel ATF15xx series and is characterized by its high functionality and low power consumption, making it an ideal choice for system-level integration in various industries.

Key Features

  • High Density and Speed: The ATF1504ASL-25JI68 boasts a high logic density with 64 macrocells and 68-pin PLCC (Plastic Leaded Chip Carrier) packaging. It operates with a maximum speed of 25 MHz, providing a balance between performance and power consumption.
  • Advanced Architecture: It features an advanced architecture with flexible logic allocation and a versatile interconnect matrix, which allows for efficient logic implementation and easy reconfiguration to meet specific design requirements.
  • ISP (In-System Programmability): This device supports in-system programmability via JTAG (Joint Test Action Group) interface, enabling designers to program and reprogram the logic device in the final system without the need for additional hardware.
  • Low Power Operation: The ATF1504ASL-25JI68 is designed for low power operation, which is crucial for battery-operated and power-sensitive applications. It offers a power-saving feature that reduces power consumption in standby mode.
  • Security and Reliability: Microchip Technology ensures that this CPLD provides a secure and reliable solution, featuring a security bit for protection against unauthorized access and a high MTBF (Mean Time Between Failures) for long-term reliability.

Applications

The ATF1504ASL-25JI68 is versatile enough to be used in a multitude of applications including but not limited to industrial control systems, automotive electronics, telecommunications, consumer electronics, and data processing systems. Its reprogrammable nature makes it particularly suitable for prototyping and iterative design processes.

Conclusion

Overall, the ATF1504ASL-25JI68 from Microchip Technology is a robust and adaptable CPLD that offers designers a compact, efficient, and powerful solution for implementing custom logic. Its combination of speed, density, and low power consumption, along with the convenience of in-system programmability, makes it a compelling choice for a wide array of electronic designs.

You May Also Be Interested in

Altera
UV PLD CQCC28 /
Need more? Email Us
Lattice Semiconductor Corporation
EE PLD, 10NS, 96-CELL PQFP128
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 256MC 7.5NS 144TQFP
Lowest to $16.0875
Renesas Electronics America
IC CPLD 19MC 20STQFN
Lowest to $2.1414
Intel
IC CPLD 440MC 9NS 100MBGA
Need more? Email Us
Intel
IC CPLD 128MC 15NS 100QFP
Lowest to $29.4375
Amd
IC CPLD 512MC 9NS 208QFP
Need more? Email Us
Intel
IC CPLD 192MC 7.5NS 100MBGA
Need more? Email Us
Microchip Technology
IC CPLD 64MC 25NS 44PLCC
Lowest to $14.8958

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess