EN
  • EN
  • DE

W9812G2GH-6I

Part No W9812G2GH-6I
Manufacturer Winbond Electronics
Catalog Electronic Wholesale
Description a high-speed synchronous dynamic random access memory (SDRAM), organized as 1,048,576 words × 4 banks × 32 bits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Winbond Electronics
Win Source Part Number 1280274-W9812G2GH-6I
Manufacturer Homepage www.winbond.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian W9812G2GH-6I CAD Model

Description

The W9812G2GH-6I is a high-speed synchronous dynamic random access memory (SDRAM) manufactured by Winbond Electronics. It is a 128M x 8 bit, 4 Banks SDRAM, designed for applications requiring large memory capacity and high data transfer rates. This component is commonly used in graphics cards, embedded systems, and other memory-intensive applications.

Applications

  • Graphics Cards: Used as graphics memory to store textures, framebuffers, and other graphical data.
  • Embedded Systems: Employed in embedded devices requiring large memory for data storage and processing.
  • Networking Equipment: Found in routers, switches, and other networking devices to store packet data and routing tables.
  • Digital Signal Processing (DSP): Utilized in DSP applications for storing and processing large datasets.
  • Gaming Consoles: Integrated into gaming consoles for storing game assets and program code.

Features

  • 128M x 8 Bit Configuration: Provides a large memory capacity of 128 million bytes.
  • 4 Banks: Enables concurrent access to different memory regions, improving overall performance.
  • SDRAM Technology: Offers high data transfer rates compared to traditional DRAM.
  • Clock Frequency: Operates at a high clock frequency (e.g., 166 MHz or higher) for fast data access.
  • LVTTL Compatible Inputs: Compatible with low-voltage transistor-transistor logic (LVTTL) signals.
  • Single Power Supply: Requires a single power supply voltage for operation.

Benefits

  • High Performance: Enables fast data access and processing, improving system performance.
  • Large Memory Capacity: Provides ample memory space for demanding applications.
  • Low Power Consumption: Designed for low power consumption, making it suitable for portable devices.
  • Reliable Operation: Offers stable and reliable performance in various operating conditions.
  • Easy Integration: Compatible with standard SDRAM interfaces, simplifying integration into existing systems.

Technical Specifications

Specific technical specifications for the W9812G2GH-6I include:

  • Operating Voltage: 3.3V.
  • Clock Frequency: Up to 166 MHz.
  • Data Transfer Rate: Up to 333 Mbps.
  • Operating Temperature: 0°C to 70°C.
  • Package Type: TSOP II.

You May Also Be Interested in

Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess