EN
  • EN
  • DE

W949D6BBFX7C

Part No W949D6BBFX7C
Manufacturer Winbond Electronics
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Winbond Electronics
Win Source Part Number 410449-W949D6BBFX7C
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian W949D6BBFX7C CAD Model

Description

The Winbond W949D6BBFX7C is a high-speed Double Data Rate (DDR) SDRAM memory component. This specific part number indicates a DDR2 SDRAM device designed for applications demanding substantial memory bandwidth and efficient performance. It is manufactured by Winbond Electronics, a well-known provider of memory solutions.

Applications

  • Graphics cards
  • Gaming consoles
  • Networking devices
  • Embedded systems
  • Industrial control systems

Features

  • DDR2 architecture: Offers improved performance over DDR SDRAM with higher clock speeds and data transfer rates.
  • High bandwidth: Enables fast data access and processing for demanding applications.
  • Low power consumption: Designed for efficient power usage, making it suitable for mobile and embedded applications.
  • Double data rate: Transfers data on both the rising and falling edges of the clock signal, effectively doubling the data transfer rate.
  • Various densities and configurations: Available in different capacities and organizations to meet specific system requirements.
  • Advanced power management features: Includes features to optimize power consumption in different operating modes.

Benefits

  • Improved system performance: Enhances overall system responsiveness and performance due to fast memory access.
  • Increased bandwidth: Allows for handling larger amounts of data and complex tasks more efficiently.
  • Reduced power consumption: Contributes to longer battery life in portable devices and lower operating costs in other applications.
  • Enhanced reliability: Designed for stable and reliable operation in demanding environments.
  • Cost-effective solution: Provides a balance of performance and cost for various applications.

Additional Details

The W949D6BBFX7C likely supports JEDEC standard DDR2 SDRAM specifications, ensuring compatibility with a wide range of systems and controllers. It may also incorporate features such as on-chip termination (ODT) to improve signal integrity and reduce reflections. The specific voltage requirements and operating temperature ranges should be verified in the product datasheet. Packaging options can vary depending on the end application's needs. It is designed for use in systems requiring relatively high-speed memory, commonly found in graphic processing and high-performance embedded applications. The exact memory capacity is determined by the specific configuration of the memory chip.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/QUAD 8DIP
Need more? Email Us
Infineon Technologies
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
Renesas Electronics America
IC SRAM 4MBIT PARALLEL 44TSOP II
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 32PLCC
Need more? Email Us
Winbond Electronics
8GB LPDDR4/4X, DDP, X32, 1600MHZ
Need more? Email Us
GSI Technology
IC SRAM 288MBIT PAR 165FPBGA
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 44CLCC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess