EN
  • EN
  • DE

W9425G6EH-4

Part No W9425G6EH-4
Manufacturer Winbond Electronics
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Winbond Electronics
Win Source Part Number 410439-W9425G6EH-4
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian W9425G6EH-4 CAD Model

Description

The Winbond W9425G6EH-4 is a high-performance DDR SDRAM (Double Data Rate Synchronous Dynamic Random-Access Memory) chip. This memory component is designed for applications that require a balance of speed, capacity, and low power consumption. It is manufactured by Winbond Electronics, a well-known provider of memory solutions.

Applications

  • Networking devices such as routers and switches
  • Graphics processing units (GPUs)
  • Gaming consoles
  • Set-top boxes and media players
  • Embedded systems with high memory bandwidth requirements
  • Industrial automation equipment
  • Automotive applications (infotainment, ADAS)

Features

  • 256Mb (16M x 16 x 8 banks) memory organization
  • DDR (Double Data Rate) interface: transfers data on both clock edges
  • Clock Frequency: Up to 250MHz (data rate of up to 500 Mbps)
  • Supply Voltage: 1.8V nominal
  • Operating Temperature Range: Typically 0°C to 70°C (commercial grade)
  • Package Type: FBGA (Fine-Ball Grid Array) for efficient surface mount
  • Internal pipelined operation: supports concurrent operations
  • Auto precharge mode: simplifies memory management
  • RoHS compliant: environmentally friendly

Benefits

  • High bandwidth: DDR interface enables fast data transfer
  • Large capacity: 256Mb provides ample memory space for many applications
  • Low power consumption: 1.8V operation reduces energy requirements
  • Compact size: FBGA package saves board space
  • Reliable performance: Winbond is a reputable memory manufacturer
  • Cost-effective: provides a good balance between performance and price

Additional Details

The W9425G6EH-4 operates with a DDR interface, meaning it transfers data on both the rising and falling edges of the clock signal. This effectively doubles the data transfer rate compared to single data rate (SDR) SDRAM. The internal pipelined architecture allows the device to perform multiple operations concurrently, further enhancing performance. Auto precharge simplifies memory management by automatically preparing the memory for the next access. It's important to consult the device datasheet for specific timing parameters and operating conditions to ensure optimal performance and reliability within the application. This component is designed to meet the increasing demands for higher memory bandwidth in various electronic devices. The 'EH' likely designates specific speed grade and timing parameters, differentiating it from other parts in the W9425G6 series. The '-4' indicates the speed bin.

You May Also Be Interested in

Alliance Memory, Inc.
IC DRAM 2GBIT PARALLEL 134FBGA
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28CERDIP
Need more? Email Us
Micron Technology Inc.
IC DRAM 256MBIT PAR 54TSOP II
Need more? Email Us
Winbond Electronics
8GB LPDDR4/4X, DDP, X32, 1600MHZ
Need more? Email Us
Infineon Technologies
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 44CLCC
Need more? Email Us
Altera
IC FLASH RAM 32MBIT PAR 66SCSP
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 16KBIT PARALLEL 24CDIP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0513 $61.5390
70+ $1.6828 $117.7960
110+ $1.6309 $179.3990
150+ $1.5777 $236.6550
190+ $1.5258 $289.9020
255+ $1.3675 $348.7125
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,810 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess