The Winbond W9412G2IB-5 is a high-performance Double Data Rate 2 (DDR2) SDRAM memory chip, designed for applications demanding high memory bandwidth and low latency. Manufactured by Winbond Electronics, this component offers a reliable and efficient memory solution.
Applications
- High-definition video processing systems
- Advanced gaming consoles
- Network routers and switches
- Digital signal processing (DSP) applications
- Embedded systems with high memory requirements
Features
- 128M x 8 bit organization
- DDR2 interface with data transfer rates up to 1066 Mbps
- Double data rate architecture for increased bandwidth
- Differential clock inputs (CK and /CK) for reduced noise
- Data mask (DM) for selective write operations
- Auto refresh and self-refresh modes for power efficiency
- Lead-free package for environmental compliance
- RoHS compliant
- Operating Temperature Range: -25°C to +85°C
Benefits
- High memory bandwidth enables smooth playback of high-definition video and improved gaming performance.
- Low latency reduces delays in data access, improving overall system responsiveness.
- Power-saving features like auto refresh extend battery life in portable devices.
- Compact packaging allows for integration in space-constrained environments.
- Enhanced signal integrity due to differential clock inputs.
- Improved reliability due to robust design and manufacturing processes.
Additional Details
The W9412G2IB-5 operates at a voltage of 1.8V. The speed grade '-5' indicates the device is suitable for DDR2-1066 speeds. It is crucial to refer to the official Winbond datasheet for the complete and accurate timing parameters (CAS latency, tRCD, tRP, tRAS) specific to this part number. The device is usually available in a FBGA package. The integration of on-chip DLL (Delay-Locked Loop) ensures precise alignment of data (DQ) and data strobe (DQS) signals with the clock signals, reducing timing skew and improving signal integrity at high operating speeds. This makes the W9412G2IB-5 an excellent choice for applications where high-speed, reliable memory performance is critical.