EN
  • EN
  • DE

W91284PIC-V1

Part No W91284PIC-V1
Manufacturer Winbond Electronics
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Winbond Electronics
Win Source Part Number 401860-W91284PIC-V1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian W91284PIC-V1 CAD Model

Description

The Winbond W91284PIC-V1 is a versatile speech synthesizer IC designed for various applications requiring high-quality voice or sound output. This chip is known for its ease of integration and comprehensive features, making it suitable for both hobbyist projects and commercial products.

Applications

  • Toys and Games: Used extensively in electronic toys and games to generate speech, sound effects, and music.
  • Educational Tools: Integrated into educational devices to provide audio feedback and instructions.
  • Consumer Electronics: Found in devices such as answering machines, voice recorders, and other audio-related gadgets.
  • Industrial Control Panels: Employed in industrial settings to provide voice prompts, alerts, and status updates.
  • Security Systems: Used to generate voice warnings and alerts in security systems.

Features

  • Speech Synthesis: Capable of synthesizing speech from pre-recorded or dynamically generated audio data.
  • Multiple Audio Formats: Supports various audio formats for flexibility in sound quality and storage efficiency.
  • Programmable Parameters: Offers programmable parameters such as pitch, speed, and volume for customized audio output.
  • Low Power Consumption: Designed for low power consumption, making it suitable for battery-powered devices.
  • Easy Integration: Simple interface allows for easy integration with microcontrollers and other digital systems.
  • Built-in Amplifier: Includes a built-in amplifier to drive speakers directly, reducing the need for external components.
  • Serial Interface: Utilizes a serial interface for communication, enabling easy control and data transfer.

Benefits

  • High-Quality Audio Output: Delivers clear and intelligible speech and sound effects, enhancing user experience.
  • Versatile Applications: Suitable for a wide range of applications due to its comprehensive feature set.
  • Cost-Effective: Provides a cost-effective solution for adding speech synthesis capabilities to various products.
  • Simplified Design: Reduces design complexity with its easy integration and built-in features.
  • Power Efficiency: Extends battery life in portable devices due to its low power consumption.

Additional Details

The W91284PIC-V1 typically operates at a voltage range of 3V to 5V, making it compatible with a wide range of digital systems. It includes memory for storing speech data, which can be programmed via a serial interface. The IC is designed to minimize external component requirements, streamlining the development process. The specific audio formats supported, memory size, and other technical specifications may vary, so consulting the datasheet is recommended for detailed implementation.

You May Also Be Interested in

Atmel
Need more? Email Us
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
ON Semiconductor
Lowest to $3.3622
Atmel
Need more? Email Us
Atmel
Lowest to $1.9623
Toshiba Semiconductor and Storage
Lowest to $0.1178
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Protek Devices
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess