EN
  • EN
  • DE

W91082N

Part No W91082N
Manufacturer Winbond Electronics
Catalog Electronic Wholesale
Description TONE GENERATOR WITH uC SERIAL INTERFACE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Winbond Electronics
Win Source Part Number 1280239-W91082N
Manufacturer Homepage www.winbond.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian W91082N CAD Model

Description

The W91082N is a Dual Tone Multi-Frequency (DTMF) dialer from Winbond Electronics. It is designed to generate DTMF signals for telephone dialing and other communication applications. The device integrates all the necessary functions for generating accurate and reliable DTMF tones.

Applications:

  • Telephone Dialing: Used in traditional telephone sets to generate DTMF signals for dialing.
  • Automated Dialing Systems: Employed in automated dialing machines and systems for initiating telephone calls.
  • Remote Control Systems: Utilized in remote control devices that use DTMF signals for controlling remote equipment.
  • Security Systems: Used in security systems for generating DTMF signals to communicate with monitoring centers.
  • Telecommunications Equipment: Incorporated into various telecommunications devices that require DTMF signal generation.

Features:

  • DTMF Signal Generation: Generates accurate and stable DTMF signals for reliable dialing.
  • Low Power Consumption: Minimizes energy usage in battery-powered applications.
  • Single-Chip Solution: Integrates all necessary components for DTMF generation into a single chip.
  • Microprocessor Interface: Can be easily interfaced with microprocessors for control and data input.
  • Built-in Oscillator: Provides a stable frequency reference for accurate DTMF signal generation.
  • Compact Package: Available in a small package for space-constrained applications.

Benefits:

  • Reliable DTMF Generation: Ensures accurate and consistent DTMF signals for successful dialing.
  • Efficient Power Usage: Low power consumption extends battery life in portable devices.
  • Simplified Design: Single-chip solution reduces component count and simplifies circuit design.
  • Easy Integration: Microprocessor interface allows for flexible control and data input.
  • Stable Operation: Built-in oscillator ensures stable and accurate DTMF signal generation.
  • Compact Size: Small package enables integration into space-limited applications.

Additional Details:

The W91082N requires a stable power supply and appropriate interface circuitry to connect with other system components. It is designed to meet the stringent requirements of telecommunications standards for DTMF signal generation. The specific operating voltage and current requirements can be found in the device's datasheet. The W91082N is a reliable and efficient solution for DTMF signal generation in various applications.

You May Also Be Interested in

Samsung
Need more? Email Us
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $238.0598
Silergy Corp
High Efficiency Fast Response 8A Continuous, 16A Peak, 28V Input Synchronous Step Down Regulator
Lowest to $0.5835
Intel
Need more? Email Us
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 24QFN
Lowest to $74.0808
IXYS
Lowest to $7.8205
ON Semiconductor
Need more? Email Us
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Lowest to $19.4376
Analog Devices Inc.
IC RF SWITCH SPDT 14GHZ 16QFN
Lowest to $78.0428

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess