EN
  • EN
  • DE

W89C880SF

Part No W89C880SF
Manufacturer Winbond Electronics
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Winbond Electronics
Win Source Part Number 401836-W89C880SF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian W89C880SF CAD Model

Description

The Winbond W89C880SF is a microcontroller that offers a blend of processing power and integration, suitable for a range of embedded applications. This particular variant belongs to Winbond's microcontroller family, known for reliability and efficiency in executing control and data processing tasks. While precise specifications can vary based on sourcing and any specific build options, the W89C880SF generally includes a processing core, memory (both Flash and RAM), and a suite of peripherals to interface with external devices and sensors.

Applications

  • Industrial Control Systems: Used in automated manufacturing equipment, process controllers, and monitoring devices.
  • Consumer Electronics: Found in appliances, remote controls, and other consumer products requiring embedded control.
  • Data Acquisition Systems: Implemented in devices that collect and process sensor data.
  • Security Systems: Employed in alarm systems, access control devices, and surveillance equipment.

Features

  • Processing Core: High-performance processing core capable of executing complex algorithms.
  • Memory: Integrated Flash memory for program storage and RAM for data manipulation during operation.
  • Peripherals: Includes serial communication interfaces (UART, SPI, I2C), timers, analog-to-digital converters (ADCs), and digital I/O pins.
  • Low Power Consumption: Designed for efficient power usage, making it suitable for battery-powered applications.
  • Operating Voltage: Operates within a specified voltage range to ensure stable and reliable performance.

Benefits

  • Enhanced System Performance: High-performance processing core enables rapid execution of critical tasks.
  • Flexibility: Wide range of integrated peripherals allows for versatile integration with various external devices and sensors.
  • Reduced System Cost: Integration of memory and peripherals reduces the need for external components, lowering the overall system cost.
  • Energy Efficiency: Low power consumption extends battery life in portable applications.
  • Robustness: Designed to operate reliably in harsh environments, ensuring stable performance.

The W89C880SF microcontroller integrates a capable processing core, on-chip memory, and a range of peripherals to deliver a comprehensive solution for embedded control applications. The Flash memory provides ample space for storing program code, while the RAM allows for efficient data handling during runtime. The serial communication interfaces enable seamless communication with other devices and sensors, while the timers and ADCs provide precise timing and measurement capabilities.

The microcontroller is designed to operate within a specific voltage range, ensuring stable and reliable performance. Its low power consumption makes it suitable for battery-powered applications, while its robust design allows it to withstand harsh environmental conditions. The W89C880SF is a versatile and efficient microcontroller that provides a solid foundation for building a wide range of embedded systems.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Need more? Email Us
NEC
Lowest to $291.2610
NEC
Need more? Email Us
NEC
Need more? Email Us
NEC
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Need more? Email Us
NEC
Lowest to $25.0254

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess