EN
  • EN
  • DE

W87381DG/K1

Part No W87381DG/K1
Manufacturer Winbond Electronics
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0805+
Reference case QFP
Manufacturer Winbond Electronics
Manufacturer Homepage www.winbond.com
Win Source Part Number 750656-W87381DG/K1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian W87381DG/K1 CAD Model

Description

The W87381DG/K1 is a multi-channel audio codec from Winbond Electronics. This highly integrated chip is designed for high-fidelity audio processing in a variety of applications. It offers multiple input and output channels, allowing for versatile audio configurations.

Applications:

  • Sound Cards: Used as the primary audio processor in computer sound cards.
  • Motherboards: Integrated into computer motherboards to provide onboard audio capabilities.
  • Multimedia Devices: Employed in DVD players, set-top boxes, and other multimedia devices for audio playback and recording.
  • Gaming Consoles: Utilized in gaming consoles to handle audio processing and output.
  • Automotive Audio Systems: Implemented in automotive audio systems for high-quality sound reproduction.

Features:

  • Multi-Channel Audio: Supports multiple audio input and output channels for surround sound and advanced audio processing.
  • High-Fidelity Audio: Designed for high-fidelity audio reproduction with low distortion and noise.
  • Integrated DAC/ADC: Includes integrated digital-to-analog converters (DACs) and analog-to-digital converters (ADCs) for audio processing.
  • SPDIF Interface: Features a SPDIF (Sony/Philips Digital Interface Format) interface for digital audio connectivity.
  • I2S Interface: Supports the I2S (Inter-IC Sound) interface for digital audio transmission.
  • Low Power Consumption: Designed for low power consumption, making it suitable for portable devices.

Benefits:

  • High-Quality Audio Reproduction: Delivers high-fidelity audio reproduction for an immersive listening experience.
  • Versatile Audio Configurations: Supports multiple audio channels for flexible audio configurations.
  • Digital Audio Connectivity: Provides digital audio connectivity through SPDIF and I2S interfaces.
  • Reduced System Cost: Integrates multiple audio processing functions into a single chip, reducing system cost.
  • Enhanced Audio Performance: Enhances audio performance in multimedia and gaming applications.

The W87381DG/K1 is a versatile and high-performance audio codec that is widely used in various audio applications. Its multi-channel support and high-fidelity audio reproduction make it an excellent choice for demanding audio environments.

You May Also Be Interested in

NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Lowest to $19.4376
Intel
Need more? Email Us
Microchip Technology
Lowest to $6.2562
Toko America Inc.
Need more? Email Us
Nordic Semiconductors
Need more? Email Us
Tyco Electronics
Lowest to $1.1071
Samsung
Need more? Email Us
Intel
IC FPGA 773 I/O 1020FBGA
Lowest to $541.2925
Silergy Corp
High Efficiency Fast Response 8A Continuous, 16A Peak, 28V Input Synchronous Step Down Regulator
Lowest to $0.5835

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 288 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess