EN
  • EN
  • DE

W83194BR-63S

Part No W83194BR-63S
Manufacturer Winbond Electronics
Catalog Electronic Wholesale
Description STEP-LESS CLOCK FOR SIS CHIPSET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Winbond Electronics
Win Source Part Number 1280208-W83194BR-63S
Manufacturer Homepage www.winbond.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian W83194BR-63S CAD Model

Description

The W83194BR-63S is a Super I/O (Input/Output) controller manufactured by Winbond Electronics. Super I/O controllers are essential components in PC systems, providing a wide range of functions including serial ports, parallel ports, floppy disk controller, keyboard and mouse interface, and hardware monitoring. It serves as a bridge between the motherboard's chipset and slower peripheral devices.

Applications

  • Desktop PCs
  • Embedded Systems
  • Industrial PCs
  • Motherboards
  • Single Board Computers

Features

  • Multiple Serial Ports: Provides multiple UARTs (Universal Asynchronous Receiver/Transmitter) for serial communication.
  • Parallel Port: Supports parallel port communication for printers and other legacy devices.
  • Floppy Disk Controller: Controls floppy disk drives (though increasingly obsolete).
  • Keyboard and Mouse Interface: Integrates keyboard and mouse functionality.
  • Hardware Monitoring: Monitors system temperatures, voltages, and fan speeds.

Benefits

  • Peripheral Device Support: Enables communication with a wide range of peripheral devices.
  • System Monitoring: Provides critical system health information for diagnostics and troubleshooting.
  • Reduced Component Count: Integrates multiple functions into a single chip, reducing board complexity.
  • Legacy Device Support: Supports older devices that may not be supported by newer chipsets.
  • Cost Effective: Integrates multiple functions into a single chip, reducing overall system cost.

Additional Details

The W83194BR-63S is typically connected to the LPC (Low Pin Count) bus of the motherboard's chipset. Key specifications include the number of serial ports, the supported communication protocols, and the operating voltage. The controller is often configured through BIOS settings. Proper drivers are required for the operating system to recognize and utilize the controller's features. Refer to the manufacturer's datasheet for detailed specifications, pinout diagrams, and application notes. This device requires careful handling to avoid electrostatic discharge (ESD) damage.

This Super I/O controller is a vital component in PC systems, providing essential interface and monitoring functions. Its integration of multiple features into a single chip helps to simplify system design and reduce overall cost.

You May Also Be Interested in

Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess