EN
  • EN
  • DE

W78E51BF-40

Part No W78E51BF-40
Manufacturer Winbond Electronics
Catalog Electronic Wholesale
Description 8-BIT MTP MICROCONTROLLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Winbond Electronics
Win Source Part Number 1280181-W78E51BF-40
Manufacturer Homepage www.winbond.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian W78E51BF-40 CAD Model

Description

The W78E51BF-40 is an 8-bit microcontroller based on the industry-standard 8051 architecture. Manufactured by Winbond Electronics, it is designed for a wide range of embedded applications requiring control, data processing, and communication capabilities. This microcontroller features a built-in flash memory for program storage, making it easy to reprogram and update firmware in the field.

Applications:

  • Industrial Control: Controlling machinery, sensors, and actuators in industrial environments.
  • Consumer Electronics: Used in appliances, remote controls, and other consumer devices.
  • Motor Control: Controlling the speed and position of electric motors.
  • Instrumentation: Data acquisition and control in measurement instruments.
  • Communication Systems: Implementing communication protocols like UART, SPI, and I2C.

Features:

  • 8051 Core: Based on the industry-standard 8051 instruction set.
  • Flash Memory: On-chip flash memory for program storage and easy reprogramming.
  • RAM: Internal RAM for data storage.
  • Timers/Counters: Built-in timers and counters for timing and counting applications.
  • Serial Communication Interface: UART for serial communication.
  • I/O Ports: General-purpose input/output ports for interfacing with external devices.
  • Interrupt System: Flexible interrupt system for handling external events.
  • Power Management: Low-power modes for reducing power consumption.

Benefits:

  • Versatile Control: Suitable for a wide range of embedded control applications.
  • Easy Reprogramming: Flash memory allows for easy firmware updates.
  • Simplified Design: Integrated peripherals reduce the need for external components.
  • Low Power Consumption: Power management features enable energy-efficient operation.
  • Cost-Effective: Provides a cost-effective solution for embedded control.

Technical Specifications:

Key specifications for the W78E51BF-40 include:

  • Operating Frequency: Up to 40 MHz.
  • Flash Memory Size: Typically 32KB (check the specific datasheet).
  • RAM Size: Typically 256 bytes (check the specific datasheet).
  • Number of I/O Ports: Typically 32.
  • Number of Timers/Counters: Typically 3.
  • Serial Port: UART.
  • Operating Voltage: 5V.
  • Package Type: DIP-40, PLCC-44, PQFP-44.

Consult the Winbond Electronics datasheet for complete and accurate specifications and application details.

You May Also Be Interested in

Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess