EN
  • EN
  • DE

W78E51B-24

Part No W78E51B-24
Manufacturer Winbond Electronics
Catalog Embedded - Microcontrollers
Description 8-BIT MTP MICROCONTROLLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Winbond Electronics
Win Source Part Number 410067-W78E51B-24
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian W78E51B-24 CAD Model

Description

The W78E51B-24 is a microcontroller manufactured by Winbond Electronics, built around the classic 8051 architecture. The '24' likely refers to a clock speed of 24 MHz. It's designed for a variety of embedded control applications, offering a balance of performance and cost-effectiveness.

Applications

  • Embedded Control Systems: Used in general-purpose embedded systems requiring moderate processing power.
  • Industrial Automation: Suitable for simple control tasks in industrial environments, such as sensor monitoring and basic automation.
  • Consumer Electronics: Found in appliances, toys, and other consumer products requiring microcontroller functionality.
  • Instrumentation: Used in basic measurement and control instruments.
  • Security Devices: Can be found in alarm systems and access control panels.

Features

  • 8051 Core: Utilizes the widely known and supported 8051 instruction set architecture.
  • On-Chip ROM: Contains a built-in ROM (Read-Only Memory) for program storage. Note that newer variants often use Flash memory.
  • RAM: Includes a specific amount of Random Access Memory (RAM) for data storage during operation.
  • Timers/Counters: Features several timers and counters for precise timing and counting functions.
  • Serial Interface: Includes a UART (Universal Asynchronous Receiver/Transmitter) for serial communication.
  • I/O Ports: Provides multiple programmable input/output (I/O) ports for interfacing with external devices.
  • Interrupt Capability: Supports various interrupt sources for responsive event handling.

Benefits

  • Familiar Architecture: The 8051 core is well-known, making it easy for developers familiar with this architecture to program and debug.
  • Cost-Effective: Offers a good balance of performance and price, making it suitable for cost-sensitive applications.
  • Wide Availability: Being based on the 8051 core, it benefits from a large support community and abundant resources.
  • Easy Integration: The microcontroller's features and I/O capabilities facilitate easy integration into various embedded systems.
  • Reliable Operation: Winbond is a respected manufacturer, known for producing reliable and stable microcontrollers.

Additional Details

The W78E51B-24 typically operates on a 5V power supply. Package options include DIP (Dual In-line Package) and others depending on the specific model. The exact amount of ROM/Flash and RAM varies, so consulting the specific datasheet from Winbond is crucial for accurate specifications. This microcontroller is suitable for applications requiring basic to moderate processing capabilities with low to medium complexity.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess