EN
  • EN
  • DE

W77E532P-40

Part No W77E532P-40
Manufacturer Winbond Electronics
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Winbond Electronics
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842193-W77E532P-40
Ultra Librarian 3D Model Ultra Librarian W77E532P-40 CAD Model

Description

The Winbond W77E532P-40 is an 8-bit microcontroller based on the enhanced 8051 architecture. It features a high-speed processing capability and a rich set of peripherals, making it suitable for a wide range of embedded control applications.

Applications

  • Motor control
  • Industrial automation
  • Consumer electronics
  • Smart home devices
  • Security systems

Features

  • Core: Enhanced 8051
  • Clock Speed: Up to 40 MHz
  • Flash Memory: 32KB on-chip Flash
  • SRAM: 1024 Bytes on-chip SRAM
  • Timers/Counters: Three 16-bit Timers/Counters
  • Serial Ports: Two UARTs
  • I/O Ports: 32 Programmable I/O Pins
  • Interrupts: 10 Interrupt Sources with Two Priority Levels
  • Watchdog Timer: Integrated Watchdog Timer
  • Power Supply: 4.5V to 5.5V
  • Operating Temperature Range: -40°C to +85°C

Benefits

  • High Performance: Enhanced 8051 core provides fast instruction execution.
  • Large Memory Capacity: 32KB Flash and 1KB SRAM enable complex application development.
  • Versatile Peripherals: Rich set of peripherals simplifies interface with external devices.
  • Robust Design: Integrated watchdog timer enhances system reliability.
  • Cost-Effective Solution: Provides a good balance of performance and price.

Additional Details

The W77E532P-40 is designed for ease of use with features like In-System Programming (ISP) and In-Application Programming (IAP). These features allow for easy firmware updates without removing the device from the system. The microcontroller's low power consumption makes it ideal for battery-powered applications.

You May Also Be Interested in

Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess