EN
  • EN
  • DE

W78C438BF24

Part No W78C438BF24
Manufacturer Winbond Electronics
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1198551-W78C438BF24
Categories Custom Parts
Manufacturer Winbond Electronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian W78C438BF24 CAD Model

Description

The W78C438BF24 is an 8-bit microcontroller manufactured by Winbond Electronics. It is based on the 8051 architecture, a widely used and well-supported platform for embedded systems. The '24' likely denotes the clock speed of 24MHz.

Applications:

  • Industrial Control Systems: Used for controlling machinery and equipment in industrial environments.
  • Consumer Electronics: Used in various consumer devices such as remote controls, appliances, and toys.
  • Automotive Electronics: Used in automotive applications such as engine control units and dashboard displays.
  • Instrumentation and Measurement: Used in instruments and measurement devices for data acquisition and control.
  • Communication Devices: Used in communication devices such as modems and wireless transceivers.

Features:

  • 8051 Core: Based on the industry-standard 8051 microcontroller architecture.
  • On-Chip Flash Memory: Provides non-volatile storage for program code and data.
  • On-Chip RAM: Provides volatile memory for data storage and processing.
  • Timers/Counters: Provides timing and counting functions for various applications.
  • Serial Communication Interfaces: Includes UART, SPI, and/or I2C interfaces for communication with other devices.
  • GPIO Ports: Provides general-purpose input/output pins for interfacing with external devices.
  • Interrupt Controller: Handles interrupts from various sources.

Benefits:

  • Ease of Use: The 8051 architecture is well-known and easy to program.
  • Low Cost: Provides a cost-effective solution for embedded applications.
  • Wide Availability: The 8051 architecture is widely supported by development tools and resources.
  • Versatile: Can be used in a wide range of applications.
  • Low Power Consumption: Suitable for battery-powered applications.

Additional Details:

The W78C438BF24 typically includes a specific amount of on-chip flash memory and RAM. The UART serial port is commonly used for debugging and communication with a host computer. The GPIO ports can be configured as either inputs or outputs. The interrupt controller allows the microcontroller to respond to external events in a timely manner. The operating voltage is typically 5V or 3.3V. Development tools include compilers, assemblers, and debuggers.

You May Also Be Interested in

Xicor Inc.
CEREMIC 24P DIP 16K 2048 x 8 Bit, 5 Volt, Byte Alterable EEPROM
Need more? Email Us
Xicor Inc.
CoC and 2-years warranty / RFQ for pricing
Need more? Email Us
Inphi Corporation
Need more? Email Us
NEC
Need more? Email Us
NEC
Need more? Email Us
Inphi Corporation
10G/40G Physical Layer Transceiver
Need more? Email Us
Xicor Inc.
Need more? Email Us
Anaren
RF DIR COUPLER 2.3GHZ-2.9GHZ SMD / RF Directional Coupler LTE, WiMAX 2.3GHz ~ 2.9GHz 30dB 200W 2520 (6450 Metric)
Need more? Email Us
Zilog
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess