The Winbond W78320ME-40 is a microcontroller based on the 8051 architecture, offering a range of features for embedded control applications. It's designed to provide a balance of performance and cost-effectiveness.
Applications
- Embedded control systems
- Industrial automation
- Motor control
- Instrumentation
- Consumer electronics
Features
- 8051 instruction set compatible
- 32KB on-chip Flash memory
- 1280 bytes of on-chip SRAM
- Three 16-bit timer/counters
- Full-duplex UART
- Four 8-bit I/O ports
- Watchdog timer
- Power management modes (Idle and Power-down)
Benefits
- Suitable for applications requiring moderate code and data memory
- Easy to program with standard 8051 development tools
- Integrated peripherals reduce external component count
- Power management features enable low-power operation
- Cost-effective solution for embedded control
Additional Details
The W78320ME-40 operates at a maximum clock frequency of 40 MHz. It requires a 5V power supply. The Flash memory is in-system programmable, allowing for easy firmware updates. The UART supports asynchronous communication. The watchdog timer provides a safety mechanism to prevent the microcontroller from locking up. Power management modes help to extend battery life in portable applications. Refer to the Winbond datasheet for detailed electrical characteristics, timing diagrams, and pin configurations. Proper decoupling capacitors should be used to minimize noise. The W78320ME-40 is typically available in a PLCC package. Careful consideration of thermal management may be necessary depending on the operating environment.