EN
  • EN
  • DE

W77E717FD

Part No W77E717FD
Manufacturer Winbond Electronics
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1104460-W77E717FD
Categories OEM Parts(T-Z)
Manufacturer Winbond Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian W77E717FD CAD Model

Description

The W77E717FD is an 8-bit microcontroller manufactured by Winbond Electronics. It belongs to the 8051 family and is known for its robust features and versatility in various embedded control applications. It's designed for applications requiring moderate processing power and on-chip peripherals.

Applications

  • Industrial control systems
  • Motor control applications
  • Consumer electronics devices
  • Security systems
  • Instrumentation and measurement equipment

Features

  • 8051 core: Based on the industry-standard 8051 architecture.
  • On-chip Flash memory: Integrated Flash memory for program storage and data logging.
  • RAM: Internal RAM for data manipulation and temporary storage.
  • Timers/Counters: Multiple timers/counters for timing and counting operations.
  • Serial communication interfaces: UART for serial communication with other devices.
  • I/O ports: General-purpose input/output ports for interfacing with external hardware.
  • Interrupt controller: Vectored interrupt controller for handling external and internal interrupts.

Benefits

  • Easy to program: The 8051 architecture is well-documented and supported by various development tools.
  • Cost-effective: Provides a good balance of performance and cost for embedded control applications.
  • Versatile: Suitable for a wide range of applications due to its flexible peripherals and I/O capabilities.
  • Reliable: Winbond's manufacturing processes ensure high quality and reliable operation.
  • Small footprint: Available in compact packages for space-constrained applications.

Additional Details

The W77E717FD typically operates at a specific voltage (e.g., 5V or 3.3V) and has a defined operating temperature range. The Flash memory size varies depending on the specific variant. The datasheet provides detailed information on the pinout, electrical characteristics, and timing parameters. It is essential to consult the datasheet when designing with this microcontroller to ensure proper operation and avoid potential issues. The programming of the Flash memory is typically done using a dedicated programmer or an in-system programming (ISP) interface.

You May Also Be Interested in

Lucent
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Kemet
Need more? Email Us
Lucent
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Kemet
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess