Products specifications Report Issue?

Manufacturer Winbond Electronics
Win Source Part Number 1280134-W641GG2JB
Manufacturer Homepage www.winbond.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian W641GG2JB CAD Model

Description

The Winbond W641GG2JB is a high-speed DDR2 SDRAM (Double Data Rate 2 Synchronous Dynamic Random-Access Memory) chip. This memory component is designed for use in various applications requiring fast data transfer rates and high memory bandwidth, such as graphics cards, embedded systems, and high-performance computing devices.

Applications:

  • Graphics cards
  • Embedded systems
  • High-performance computing devices
  • Networking equipment
  • Digital signal processing (DSP) applications

Features:

  • DDR2 Technology: Provides higher bandwidth and lower latency compared to DDR SDRAM.
  • High-Speed Data Transfer: Supports data transfer rates up to 800 Mbps.
  • Capacity: Available in various densities, offering flexible memory solutions.
  • Double Data Rate: Transfers data on both rising and falling edges of the clock signal, effectively doubling the data transfer rate.
  • On-Chip Termination (ODT): Reduces signal reflections and improves signal integrity.
  • Lead-Free and RoHS Compliant: Environmentally friendly, adhering to industry standards.

Benefits:

  • Improved System Performance: High-speed data transfer rates enhance overall system performance.
  • Increased Memory Bandwidth: Provides ample memory bandwidth for demanding applications.
  • Reduced Latency: Lower latency ensures faster data access and improved responsiveness.
  • Enhanced Signal Integrity: On-chip termination minimizes signal reflections, ensuring reliable data transfer.
  • Environmentally Friendly: Lead-free and RoHS compliant, meeting environmental regulations.

The W641GG2JB is a critical component in systems that require significant memory capacity and high data transfer speeds. Its DDR2 architecture allows for efficient data processing, which is vital for graphics-intensive applications, embedded controllers, and high-performance computing environments. The chip's high-speed data transfer capability ensures that data can be accessed and processed quickly, thereby improving the overall efficiency of the system. Moreover, its compliance with RoHS standards underscores Winbond's commitment to environmentally responsible manufacturing. The W641GG2JB's robust design makes it a reliable choice for applications where data integrity and speed are paramount. Furthermore, its availability in multiple densities provides flexibility in designing systems with different memory requirements. This makes it suitable for a wide range of applications, from consumer electronics to industrial automation.

You May Also Be Interested in

Torex Semiconductor Ltd
PWM Controllde, PWM/PFM Switchable Step-Down DC/DC Converers
Lowest to $0.3153
ECAD model for XC6365D105MR
Frontier Electronics.
6A SURFACE MOUNT SCHOTTKY BARRIER RECTIFIERS
Need more? Email Us
ECAD model for SS66
EIC discrete Semiconductors
SURFACE MOUNT SILICON ZENER DIODES
Need more? Email Us
ECAD model for SZ1016
Allegro MicroSystems, LLC
HIGH-VOLTAGE, HIGH-CURRENT DARLINGTON ARRAYS
Lowest to $2.0682
ECAD model for ULQ2803LW
ON Semiconductor
Surface Mount Ultrafast Power Rectifiers | DIODE GEN PURP 150V 1A SMB
Need more? Email Us
ECAD model for SURS8115T3G
Torex Semiconductor Ltd
Low ESR Caps Compatible High Speed LDO Voltage Regulators with ON/OFF Switch
Need more? Email Us
ECAD model for XC6221A301MR
STMicroelectronics
High-density performance line ARM-based 32-bit MCU with 256 to 512KB Flash, USB, CAN, 11 timers, 3 ADCs, 13 communication interfaces
Lowest to $8.4428
ECAD model for STM32F103RCT7
Torex Semiconductor Ltd
Ceramic Capacitor Compatible, Step-up DC/DC Controllers
Need more? Email Us
ECAD model for XC9104D091DR
Texas Instruments
MONOLITHIC SERIAL INTERFACE COMBINED PCM CODEC AND FILTER
Need more? Email Us
ECAD model for TP13067AN

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention