EN
  • EN
  • DE

W634GU8MB-11

Part No W634GU8MB-11
Manufacturer Winbond Electronics
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1104448-W634GU8MB-11
Categories OEM Parts(T-Z)
Manufacturer Winbond Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian W634GU8MB-11 CAD Model

Description

The W634GU8MB-11 is a high-speed synchronous dynamic random-access memory (SDRAM) chip manufactured by Winbond Electronics. It is designed for applications that require high bandwidth and low latency, such as graphics cards, networking devices, and high-performance computing systems. The device offers a cost-effective solution for memory requirements in demanding environments.

Applications

  • Graphics Cards: Used as video memory for storing textures, framebuffers, and other graphical data.
  • Networking Devices: Employed in routers, switches, and other networking devices for packet buffering and processing.
  • High-Performance Computing: Integrated into servers, workstations, and other high-performance computing systems for fast data access.
  • Digital Signal Processing (DSP): Used in DSP applications for real-time data processing and storage.
  • Embedded Systems: Utilized in embedded systems requiring high-speed memory for data acquisition and control.

Features

  • High Bandwidth: Offers high data transfer rates, enabling fast data processing.
  • Low Latency: Designed for minimal latency, ensuring quick response times.
  • Synchronous Operation: Operates synchronously with the system clock, simplifying timing and control.
  • Double Data Rate (DDR): Transfers data on both rising and falling edges of the clock signal, doubling the effective bandwidth.
  • Compact Package: Available in small form-factor packages, conserving board space.

Benefits

  • Improved System Performance: High bandwidth and low latency enhance overall system performance, reducing bottlenecks.
  • Increased Throughput: Fast data transfer rates contribute to higher throughput in data-intensive applications.
  • Simplified System Design: Synchronous operation simplifies integration into various systems.
  • Reduced Board Size: Compact package minimizes the footprint on the printed circuit board.
  • Cost-Effective Solution: Offers a cost-effective solution for high-performance memory requirements.

Additional Details

The W634GU8MB-11 SDRAM typically features a parallel interface for easy integration with microcontrollers and processors. It supports standard SDRAM protocols, ensuring compatibility with existing systems. The chip is fabricated using advanced CMOS technology, guaranteeing high performance and low power consumption. Specific technical specifications, such as data rate, supply voltage range, and operating temperature range, can be found in the official Winbond Electronics datasheet.

You May Also Be Interested in

Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
STMicroelectronics
Need more? Email Us
Shindengen
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.3135 $55.8810
14+ $7.6418 $106.9852
21+ $7.4030 $155.4630
28+ $7.1642 $200.5976
37+ $6.9254 $256.2398
49+ $6.2090 $304.2410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,070 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess