Products specifications Report Issue?

Manufacturer Winbond Electronics
Win Source Part Number 1280114-W39V040BP
Manufacturer Homepage www.winbond.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian W39V040BP CAD Model

Description

The W39V040BP is a 4M-bit CMOS Flash Memory organized as 512K words by 8 bits. It is manufactured by Winbond Electronics and designed for high-density non-volatile storage with in-system programmability.

Applications

  • Firmware storage in network devices.
  • Embedded systems with large code or data storage requirements.
  • Storing configuration data in industrial control systems.
  • Voice and image storage in multimedia applications.
  • Data logging in instrumentation.

Features

  • Fast Access Time: Ensures quick retrieval of data, improving system responsiveness.
  • Single 3V Power Supply: Operates from a single 3V power source for lower power consumption.
  • Sector Erase Architecture: Allows selective erasing of memory blocks, improving efficiency.
  • Embedded Erase and Program Algorithms: Simplifies programming and erasing operations.
  • Automatic Write Protection: Protects data from accidental corruption during power loss.
  • JEDEC Standard Flash Interface: Provides compatibility with industry-standard programming tools.
  • 512K x 8 Organization: Offers a memory capacity of 4 megabits.

Benefits

  • High Density Storage: Provides ample memory space for large code or data sets.
  • Low Power Consumption: Suitable for battery-powered applications and energy-efficient designs.
  • In-System Programmability: Facilitates easy firmware updates and configuration changes.
  • Reliable Data Retention: Ensures long-term data integrity even without power.
  • Easy Integration: JEDEC standard interface simplifies system integration.

Additional Details

The W39V040BP features a sector erase architecture which allows for the flexible management of memory blocks. The embedded algorithms simplify programming and erasing, making integration easier. The device operates on a single 3V supply, making it suitable for low-power applications. The W39V040BP is an excellent choice for high-density, low-power non-volatile storage applications that require the ability to update data or firmware in-system.

You May Also Be Interested in

NXP / Nexperia
Stereo BTL audio output amplifier with DC volume control
Need more? Email Us
ECAD model for TDA7053A
Winbond Electronics
512K X 8 CMOS FLASH MEMORY
Need more? Email Us
ECAD model for W29C040T-90
Texas Instruments
3-V TO 6-V Input, 1.5-A Output Synchronous-Buck PWM Switcher with Integrated FETs
Lowest to $6.4651
ECAD model for TPS54110PWPR
Texas Instruments
Advanced LinCMOS RAIL-TO-RAIL OUTPUT WIDE-INPUT-VOLTAGE MICROPOWER DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Need more? Email Us
ECAD model for TLV2422CDR
Texas Instruments
8-BIT FET BUS SWITCH | IC SWITCH BUS FET 8BIT 20-TSSOP
Lowest to $1.0088
ECAD model for SN74CBT3345PW
Panjit
SURFACE MOUNT ZENER DIODES
Need more? Email Us
ECAD model for ZMM55-C62
Torex Semiconductor Ltd
28V Operation High Speed Voltage Regulators with Stand-by Function
Lowest to $0.5376
ECAD model for XC6701B502MR-G
Sipex Corporation
+5V High-Speed RS-232 Transceivers
Need more? Email Us
ECAD model for SP207HET
Texas Instruments
8-BIT SHIFT REGISTERS WITH OUTPUT REGISTERS
Lowest to $0.2035
ECAD model for SN74HC594DR

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.8245
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.6531 $65.7558
44+ $2.9972 $131.8768
67+ $2.9042 $194.5814
93+ $2.8097 $261.3021
120+ $2.7166 $325.9920
160+ $2.4359 $389.7440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,270 pieces
MOQ: 18 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention