Products specifications Report Issue?

Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 4V
Current - Output 10 mA
Tolerance ±0.025%
Temperature Coefficient 2ppm/°C
Noise - 0.1Hz to 10Hz 0.23ppmp-p
Noise - 10Hz to 10kHz 0.35ppmrms
Voltage - Input 4.496V ~ 18V
Current - Supply 7.5mA
Operating Temperature -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 8-CLCC
Supplier Device Package 8-LCCC (5x5)
Ultra Librarian 3D Model Ultra Librarian REF7040QFKHT CAD Model

You May Also Be Interested in

Linear Technology
IC VREF SERIES 2.5V 8SOIC
Lowest to $20.6819
ECAD model for LT1461AIS8-2.5#PBF
Texas Instruments
IC VREF SHUNT ADJ SOT23-3
Lowest to $0.2439
ECAD model for TL432BCDBZR
Diodes Incorporated
IC VREF SHUNT 1.22V SOT23
Lowest to $0.8746
ECAD model for ZXRE125EFTA
ON Semiconductor
IC VREF SHUNT 2.5V 8SOIC
Need more? Email Us
ECAD model for LM385D-2.5G
Texas Instruments
IC VREF SHUNT 2.5V TO92-3
Lowest to $1.0313
ECAD model for LM285Z-2.5/NOPB
Texas Instruments
High Precision Low Noise Low Dropout Voltage Reference | IC VREF SERIES 4.096V 8SOIC
Need more? Email Us
ECAD model for LM4140ACM-4.1
Texas Instruments
IC VREF SHUNT 2.5V 8SOIC
Lowest to $5.6762
ECAD model for LM285BYMX-2.5
Texas Instruments
LM4030 SOT-23 Ultra-High Precision Shunt Voltage Reference | IC VREF SHUNT 4.096V SOT23
Lowest to $5.9091
ECAD model for LM4030AMF-4.096/NOPB
Texas Instruments
LM185-2.5-N/LM285-2.5-N/LM385-2.5-N Micropower Voltage Reference Diode | IC VREF SHUNT 2.5V 8SOIC
Lowest to $6.2161
ECAD model for LM385BXM-2.5

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.8245
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.2561 $64.5122
4+ $26.4666 $105.8664
6+ $25.6395 $153.8370
9+ $24.8124 $223.3116
11+ $23.9853 $263.8383
14+ $21.5041 $301.0574
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 288 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention