EN
  • EN
  • DE

W29C102Q-70

Part No W29C102Q-70
Manufacturer Winbond Electronics
Catalog Electronic Wholesale
Description 64K 16 CMOS FLASH MEMORY
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Winbond Electronics
Win Source Part Number 1280087-W29C102Q-70
Manufacturer Homepage www.winbond.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian W29C102Q-70 CAD Model

Description

The W29C102Q-70 is a 1 Mbit (128K x 8) CMOS Flash Memory manufactured by Winbond Electronics. It is designed for non-volatile storage of data and program code in various embedded systems. The device offers fast access times, low power consumption, and high endurance, making it suitable for a wide range of applications.

Applications:

  • Embedded Systems: Stores program code and data in microcontrollers and embedded processors.
  • Industrial Control Systems: Provides non-volatile storage for configuration data and control programs.
  • Networking Equipment: Stores firmware and configuration data in routers, switches, and other network devices.
  • Consumer Electronics: Stores user data and program code in digital cameras, MP3 players, and other consumer devices.
  • Automotive Electronics: Stores calibration data and program code in engine control units (ECUs) and other automotive systems.

Features:

  • Fast Access Time: Enables quick retrieval of data and program code.
  • Low Power Consumption: Minimizes power consumption in battery-powered devices.
  • High Endurance: Withstands a large number of program/erase cycles.
  • Sector Erase: Allows for selective erasure of memory sectors.
  • Write Protection: Protects memory contents from accidental modification.

Benefits:

  • Reliable Data Storage: Provides non-volatile storage of data and program code.
  • Extended Battery Life: Low power consumption extends battery life in portable devices.
  • Improved System Performance: Fast access time enhances system performance.
  • Flexible Memory Management: Sector erase allows for efficient memory management.
  • Data Security: Write protection prevents unauthorized modification of memory contents.

Additional Details:

The W29C102Q-70 typically comes in a DIP or PLCC package. Key specifications include access time, supply voltage, operating temperature range, and endurance. Refer to the Winbond Electronics datasheet for detailed specifications, timing diagrams, and application notes.

You May Also Be Interested in

Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $640.2986
Intel
Lowest to $50.4238
STMicroelectronics
REVERSEDBATTERYAND OVERVOLTAGEPROTECTIONCIRCUITRBO
Lowest to $2.5659
ON Semiconductor
Need more? Email Us
Intel
Need more? Email Us
NXP / Nexperia
RF Power Field Effect Transistors High Ruggedness N--Channel Enhancement--Mode | FET RF 2CH 133V 230MHZ NI-1230
Lowest to $481.4815
IXYS
Lowest to $7.8205
Toko America Inc.
Need more? Email Us
Texas Instruments
ULTRALOW-NOISE, HIGH PSRR, FAST, RF, 1A LOW-DROPOUT LINEAR REGULATORS | IC REG LIN POS ADJ 1A SOT223-6
Lowest to $3.0441

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess