EN
  • EN
  • DE

W28J320BT90L

Part No W28J320BT90L
Manufacturer Winbond Electronics
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1104394-W28J320BT90L
Categories OEM Parts(T-Z)
Manufacturer Winbond Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian W28J320BT90L CAD Model

Description

The Winbond W28J320BT90L is a 32-Megabit (4M x 8 or 2M x 16) CMOS Flash Memory device. It is designed for high-performance applications that require reliable data storage and fast access times. This Flash memory device is commonly used in embedded systems, networking equipment, and industrial control systems where non-volatile storage is essential.

Applications:

  • Embedded Systems: Used for storing firmware, operating systems, and application code in a variety of embedded devices.
  • Networking Equipment: Found in routers, switches, and other networking devices for storing configuration settings, boot code, and system software.
  • Industrial Control Systems: Utilized in industrial automation equipment for storing program parameters, calibration data, and system configurations.
  • Consumer Electronics: Integrated into devices such as digital cameras, MP3 players, and set-top boxes for storing firmware and user data.
  • Medical Devices: Employed in medical equipment for storing patient data, calibration settings, and diagnostic software.

Features:

  • 32-Megabit (4M x 8 or 2M x 16) Flash Memory: Provides ample storage capacity for code and data.
  • Fast Access Time: Offers a 90ns access time for quick data retrieval.
  • Single 3V Power Supply: Operates on a single 3V power supply for efficient power usage.
  • Low Power Consumption: Designed for low power consumption, making it suitable for battery-powered applications.
  • Sector Erase Capability: Allows for selective erasing of memory sectors.
  • Write Protection: Provides protection against accidental writes.
  • CMOS Technology: Utilizes CMOS technology for high performance and low power consumption.

Benefits:

  • Reliable Data Storage: Ensures reliable storage of critical data and program code.
  • Fast Performance: Enables quick access to stored data, improving system performance.
  • Low Power Consumption: Extends battery life in portable devices.
  • Ease of Integration: Simple interface allows for easy integration into various systems.
  • Flexibility: Sector erase capability allows for efficient memory management.

Additional Details:

The W28J320BT90L operates within a temperature range of -40°C to +85°C. It is available in various package options, including TSOP and PLCC. The device supports both read and write operations and features a command set for controlling memory operations. It also includes features like block protection and a power-down mode to further reduce power consumption. The 90ns access time makes it suitable for applications that require high-speed data retrieval.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Lucent
Need more? Email Us
Lucent
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess