EN
  • EN
  • DE

W27F256K-12

Part No W27F256K-12
Manufacturer Winbond Electronics
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Winbond Electronics
Win Source Part Number 409762-W27F256K-12
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian W27F256K-12 CAD Model

Description

The Winbond W27F256K-12 is a high-speed CMOS Flash memory device organized as 32K x 8 bits. This Flash memory offers non-volatile storage, meaning data is retained even when power is removed. It's designed for applications requiring fast access times and low power consumption. The '-12' likely indicates an access time of 120ns.

Applications

  • Embedded Systems: Used for storing firmware, boot code, and configuration data in various embedded systems.
  • Consumer Electronics: Employed in devices like printers, small appliances, and other consumer products for storing program code and user settings.
  • Industrial Control Systems: Found in industrial control equipment for storing parameters and operating instructions.
  • Instrumentation: Utilized in test and measurement equipment for storing calibration data and program code.
  • Data Logging: Can be used in data logging applications for storing sensor data and configuration information.

Features

  • Fast Access Time: Provides quick data retrieval for efficient system operation.
  • Non-Volatile Storage: Retains data even when power is off.
  • In-System Programmability: Allows for easy firmware updates and modifications without removing the device.
  • Low Power Consumption: Designed for energy-efficient operation.
  • Single 5V Power Supply: Operates on a single 5V power supply.
  • Sector Erase Capability: Enables selective erasure of memory blocks for efficient updates.
  • TTL Compatible Inputs and Outputs: Interfaces seamlessly with TTL logic circuits.

Benefits

  • Reliable Data Storage: Offers a robust and dependable solution for storing critical data.
  • Flexibility: In-system programmability allows for easy firmware updates and modifications in the field.
  • High Performance: Fast access time ensures rapid data retrieval, optimizing system performance.
  • Ease of Use: Simple programming interface simplifies integration into existing systems.
  • Cost-Effective: Provides a cost-effective solution for non-volatile memory requirements.

Additional Details

The W27F256K-12 is typically available in a DIP (Dual In-line Package) or SOP (Small Outline Package). It features a sector erase architecture, which allows for selective erasure of memory blocks, improving programming efficiency. The device has a specified endurance of 10,000 erase/write cycles per sector and a data retention time of 10 years. This Flash memory is designed to operate within a wide temperature range, making it suitable for various operating environments.

You May Also Be Interested in

Microchip Technology
IC FLASH 8MBIT PARALLEL 48WFBGA / FLASH Memory IC 8Mb (512K x 16) Parallel 70 ns 48-WFBGA (6x4)
Lowest to $3.2372
Microchip Technology
IC FLASH 4MBIT PARALLEL 48TFBGA / FLASH Memory IC 4Mb (256K x 16) Parallel 55 ns 48-TFBGA (6x8)
Lowest to $2.2439
Microchip Technology
IC FLASH 2MBIT PARALLEL 32TSOP / FLASH Memory IC 2Mb (256K x 8) Parallel 45 ns 32-TSOP
Need more? Email Us
Spansion
IC FLASH 256MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 133 MHz 16-SOIC
Need more? Email Us
Micron Technology Inc.
IC FLASH 4GBIT PARALLEL 63VFBGA / FLASH - NAND Memory IC 4Gb (512M x 8) Parallel 63-VFBGA (9x11)
Lowest to $9.2942
Microchip Technology
IC FLASH 8MBIT PARALLEL 48XFLGA / FLASH Memory IC 8Mb (512K x 16) Parallel 70 ns 48-XFLGA (6x4)
Need more? Email Us
Microchip Technology
IC FLASH 2MBIT PARALLEL 48TFBGA / FLASH Memory IC 2Mb (128K x 16) Parallel 70 ns 48-TFBGA
Lowest to $2.3359
Spansion
IC FLASH 16MBIT PARALLEL 80FBGA / FLASH - NOR Memory IC 16Mb (512K x 32) Parallel 56 MHz 54 ns 80-FBGA (13x11)
Lowest to $6.2483
Swissbit NA Inc.
IC FLASH 256GBIT EMMC 153BGA / FLASH - NAND (pSLC) Memory IC 256Gb (32G x 8) eMMC 200 MHz 153-BGA (11.5x13)
Lowest to $172.6997

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess