The W27E512P-70 is a 64K x 8 bit electrically erasable and programmable read-only memory (EEPROM) manufactured by Winbond Electronics. This non-volatile memory device offers fast access times and low power consumption, making it suitable for a variety of embedded applications.
Applications
- Embedded systems
- Microcontroller program storage
- Data logging
- Industrial control systems
- Consumer electronics
Features
- 64K x 8 bit organization
- Fast access time: 70 ns
- Single 5V power supply
- Automatic page write operation
- Software data protection
- JEDEC standard pinout
- DIP-28 package
- RoHS compliant
Benefits
- Fast access time enables quick program execution and data retrieval.
- Low power consumption reduces energy requirements in portable applications.
- Automatic page write operation simplifies programming and improves write performance.
- Software data protection prevents accidental data corruption.
- JEDEC standard pinout allows for easy integration into existing systems.
Additional Details
The W27E512P-70 EEPROM provides a reliable and cost-effective solution for non-volatile memory storage. The device supports both byte and page write operations, allowing for flexible data programming. The software data protection feature prevents unintentional data modification. The device operates over a temperature range of 0°C to +70°C.
The W27E512P-70 is programmed using standard EEPROM programmers. The device supports a variety of programming algorithms. Data is retained for a minimum of 10 years. The device is available in a 28-pin DIP package, making it easy to prototype and integrate into existing systems.
Winbond's commitment to quality ensures that the W27E512P-70 meets the stringent requirements of demanding applications. The device is manufactured using state-of-the-art processes and undergoes rigorous testing to ensure consistent performance and long-term reliability.