The W27C020P-70 is a high-speed, low-power CMOS Electrically Erasable and Programmable Read Only Memory (EEPROM) manufactured by Winbond Electronics. It is a 2M-bit memory organized as 256K words by 8 bits. This EEPROM offers fast access times, making it suitable for applications where quick data retrieval is crucial. The device operates on a single 5V power supply and consumes minimal power, which makes it ideal for battery-powered applications and systems where energy efficiency is paramount.
Applications
- Embedded systems for storing configuration data
- Industrial control systems for storing calibration settings
- Consumer electronics devices for storing user preferences
- Communication equipment for storing firmware
- Data loggers for storing recorded data
Features
- Fast Access Time: 70 ns
- Single 5V Power Supply Operation
- Low Power Consumption: Active and Standby modes
- Byte-Wide Organization: 256K x 8 bits
- Automatic Page Write Operation
- Data Protection: Prevents accidental data corruption during power transitions
- High Endurance: Minimum 100,000 write/erase cycles per byte
- Data Retention: 10 years
- TTL Compatible Inputs and Outputs
- Available in DIP and SOP packages
Benefits
- High-speed data retrieval ensures efficient system performance.
- Low power consumption extends battery life in portable devices.
- High endurance guarantees reliable data storage over extended periods.
- Automatic page write simplifies programming and reduces write times.
- Data protection features prevent data loss due to power fluctuations.
- TTL compatible I/O allows for easy integration with various microcontrollers and logic devices.
- The available package options (DIP and SOP) provide flexibility in board design and assembly.
Technical Specifications
The W27C020P-70 operates at a supply voltage of 5V ± 10%. It has a typical active current of around 30 mA and a standby current of approximately 10 μA. The device supports byte write operations and features a page write mode that allows for faster programming. The operating temperature range is typically between 0°C and 70°C. It is available in industry-standard DIP and SOP packages, making it easy to integrate into existing and new designs. Important Note: Always refer to the official Winbond datasheet for the most accurate and up-to-date specifications.