EN
  • EN
  • DE

SY10H842LZH

Part No SY10H842LZH
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Buffers, Drivers
Description 3.3V SINGLE SUPPLY QUAD PECL-TO-TTL OUTPUT ENABLE | IC CLK BUFFER 1:4 160MHZ 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Status Obsolete
Type Fanout Buffer (Distribution)
Input PECL
Output TTL
Frequency - Max 160MHz
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating 0°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number SY10H842
Manufacturer Pack Quantity 47
MSL Level 2 (1 Year)
Win Source Part Number 1262993-SY10H842LZH
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY10H842LZH CAD Model

Description

The SY10H842LZH is a high-performance, precision-engineered integrated circuit from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is part of Microchip's extensive range of semiconductor products and is designed to meet the rigorous demands of today's advanced electronic systems.

Key Features

  • Technology: The SY10H842LZH utilizes advanced silicon technology to provide superior performance and reliability.
  • Speed: Engineered for high-speed operation, this component is ideal for applications requiring fast data processing and throughput.
  • Power Efficiency: Low power consumption makes it suitable for energy-sensitive designs, contributing to longer battery life in portable devices and reduced power costs in stationary applications.
  • Temperature Range: This device operates reliably across a wide temperature range, ensuring consistent performance in varying environmental conditions.
  • Package: The SY10H842LZH comes in a compact package, allowing for efficient use of PCB space without compromising on functionality.

Applications

The versatility of the SY10H842LZH makes it an excellent choice for a broad array of applications, including:

  • High-speed data communication
  • Networking equipment
  • Signal processing
  • Industrial control systems
  • Automotive electronics
  • Aerospace and defense systems

Quality and Support

Microchip Technology is committed to delivering high-quality products. The SY10H842LZH is backed by Microchip's robust testing and validation processes, ensuring that customers receive reliable components for their critical applications. Additionally, Microchip offers comprehensive technical support, providing assistance from design to deployment to ensure customer success.

Whether you are designing cutting-edge technology or upgrading existing systems, the SY10H842LZH from Microchip Technology offers the performance, efficiency, and reliability that modern electronics require.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLK BUFFER 3:16 350MHZ 48TQFP / Clock Divider 16-OUT 3-IN 1:16 48-Pin TQFP T/R
Lowest to $14.6893
Nexperia USA Inc.
IC CLK BUFFER 1:4 10XQFN
Lowest to $18.9180
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 160MHZ 8SOIC / Clock Fanout Buffer 4-OUT 1-IN 1:4 8-Pin SOIC N Tube
Need more? Email Us
Diodes Incorporated
CLOCK BUFFER SO-8
Lowest to $0.9196
NXP / Nexperia
Clock Multiplexer 20-OUT 2-IN 1:20 52-Pin TQFP EP Tray / IC CLK BUFFER 2:20 2GHZ 52LQFP
Lowest to $6.3444
Diodes Incorporated
IC CLK BUFFER 1:10 140MHZ 28SSOP / Clock Fanout Buffer 10-OUT 1-IN 1:10 28-Pin SSOP Tube
Lowest to $6.9947
Microchip Technology
IC CLK BUFFER 1:6 150MHZ 16TSSOP / Clock Fanout Buffer 6-OUT 1-IN 1:6 16-Pin TSSOP Tube
Need more? Email Us
Diodes Incorporated
IC CLK BUFFER 1:5 100MHZ 20QSOP / Clock Fanout Buffer 10-OUT 2-IN 1:5 20-Pin QSOP Tube
Need more? Email Us
Microchip Technology
IC CLK BUFFER 1:4 250MHZ 16VQFN
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess