EN
  • EN
  • DE

W26020AT-15

Part No W26020AT-15
Manufacturer Winbond Electronics
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1209596-W26020AT-15
Categories Custom Parts
Manufacturer Winbond Electronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian W26020AT-15 CAD Model

Description

The W26020AT-15 is a 256K x 8 bit high-speed CMOS static RAM (SRAM) manufactured by Winbond Electronics. This SRAM is designed for applications that require fast access times and low power consumption. It is commonly used in embedded systems, memory caching, and other applications where fast data storage and retrieval are critical.

Applications:

  • Embedded Systems: Used in microcontrollers and microprocessors for fast data storage.
  • Memory Caching: Implemented in cache memory systems to speed up data access.
  • Industrial Control Systems: Employed in industrial automation equipment for real-time data storage.
  • Networking Equipment: Used in routers and switches for packet buffering.
  • Medical Devices: Utilized in medical equipment for storing critical data.

Features:

  • Fast Access Time: Offers a fast access time of 15ns for quick data retrieval.
  • Low Power Consumption: Consumes minimal power, extending battery life in portable devices.
  • Single 5V Power Supply: Operates on a single 5V power supply for easy integration.
  • TTL Compatible Inputs and Outputs: Compatible with standard TTL logic levels.
  • Three-State Outputs: Provides three-state outputs for bus sharing.

Benefits:

  • Increased System Performance: Improves system performance by providing fast memory access.
  • Reduced Power Consumption: Extends battery life in portable devices and reduces overall system power consumption.
  • Simplified System Design: Easy to integrate into existing systems due to its standard interface.
  • Improved Reliability: Offers reliable data storage and retrieval.
  • Versatile Applications: Suitable for a wide range of applications requiring fast and low-power memory.

Additional Details:

The W26020AT-15 is organized as 262,144 words of 8 bits each. It supports a standard asynchronous SRAM interface with address, data, and control signals. It features low standby current for power-saving operation. The device is available in a DIP (Dual In-line Package) or SOIC (Small Outline Integrated Circuit) package. For detailed information on operating conditions, timing diagrams, and pin configurations, refer to the Winbond Electronics datasheet for the W26020AT-15. This SRAM is a mature and reliable component, making it suitable for long-term applications.

You May Also Be Interested in

Inphi Corporation
10G/40G Physical Layer Transceiver
Need more? Email Us
Microchip Technology
Need more? Email Us
Winbond Electronics
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us
Rochester Electronics
Need more? Email Us
Inphi Corporation
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Xilinx Inc.
FPGA Virtex-E Family 82.944K Gates 6912 Cells 357MHz 0.18um (CMOS) Technology 1.8V 240-Pin PQFP
Lowest to $825.8250
NEC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess