EN
  • EN
  • DE

W26010AJ-15

Part No W26010AJ-15
Manufacturer Winbond Electronics
Catalog RAM
Description 64K 16 HIGH-SPEED CMOS STATIC RAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Winbond Electronics
Win Source Part Number 409731-W26010AJ-15
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian W26010AJ-15 CAD Model

Description

The W26010AJ-15 is a 1M-bit CMOS Static RAM (SRAM) designed for high-speed memory applications. Manufactured by Winbond, it offers fast access times and low power consumption, making it suitable for a wide range of embedded systems and data storage needs.

Applications:

  • Embedded Systems: Used as main memory or cache memory in embedded systems, such as industrial controllers, network devices, and automotive systems.
  • Data Buffering: Employed for temporary data storage in applications requiring high-speed data processing and transfer.
  • Cache Memory: Utilized as cache memory in microprocessors and microcontrollers to improve system performance by reducing memory access latency.
  • Digital Signal Processing (DSP): Used in DSP applications for storing intermediate data and coefficients.
  • Networking Equipment: Found in routers, switches, and other networking devices for storing routing tables and packet data.

Features:

  • 1M-bit (128K x 8) Capacity: Provides ample memory for storing data and code.
  • Fast Access Time: Offers a fast access time of 15ns, enabling high-speed data retrieval and processing.
  • Low Power Consumption: Designed for low power operation, making it suitable for battery-powered applications.
  • Single 5V Power Supply: Operates from a single 5V power supply, simplifying system design.
  • TTL Compatible Inputs and Outputs: Compatible with TTL logic levels, ensuring easy integration with other digital components.
  • Three-State Outputs: Provides three-state outputs, allowing for easy memory expansion and bus sharing.
  • Data Retention Voltage: Low data retention voltage ensures data integrity during power-down mode.

Benefits:

  • High-Speed Performance: Fast access time enables high-speed data processing and retrieval, improving system performance.
  • Low Power Consumption: Reduces power consumption in battery-powered devices and minimizes overall energy usage.
  • Easy Integration: TTL compatible inputs and outputs simplify integration with other digital components.
  • Flexible Memory Expansion: Three-state outputs allow for easy memory expansion and bus sharing.
  • Data Integrity: Low data retention voltage ensures data integrity during power-down mode.
  • Reliable Operation: Designed for reliable operation in various environments.

Additional Details:

The W26010AJ-15 is a high-performance SRAM designed for applications requiring fast access times and low power consumption. It features TTL-compatible inputs and outputs, making it easy to integrate into existing systems. The device also offers three-state outputs, allowing for flexible memory expansion and bus sharing. With its robust feature set and versatile applications, the W26010AJ-15 is a suitable choice for embedded systems, data buffering, and cache memory applications.

You May Also Be Interested in

Micron Technology Inc.
DRAM Module SDRAM 256Mbyte 168RDIMM Tray
Need more? Email Us
Renesas Electronics America
IC SRAM 4MBIT PARALLEL 32STSOP / SRAM Memory IC 4Mb (512K x 8) Parallel 45 ns 32-TSOP I
Lowest to $8.4264
Micron Technology Inc.
DRAM Chip DDR SDRAM 256M-Bit 16Mx16 2.6V 66-Pin TSOP Tray
Lowest to $3.2640
Micron Technology Inc.
DRAM DDR2 512Mbit 16 84/135 TFBGA 1 CT
Lowest to $9.2941
Renesas Electronics America
IC SRAM 1MBIT PARALLEL 32SOP / SRAM Memory IC 1Mb (128K x 8) Parallel 70 ns 32-SOP
Need more? Email Us
Renesas Electronics America
SRAM Chip Async Single 3V 16M-bit 2M/1M x 8/16-bit 55ns 48-Pin FBGA
Need more? Email Us
Fujitsu Electronics America, Inc.
IC FRAM 128KBIT I2C 400KHZ 8SOP / FRAM (Ferroelectric RAM) Memory IC 128Kb (16K x 8) I²C 400 kHz 900 ns 8-SOP
Need more? Email Us
Micron Technology Inc.
DRAM DDR4 8Gbit 16 96/144 TFBGA 1 IT
Lowest to $112.6926
Micron Technology Inc.
eMMC eMMC 32Gb (1xNAND L83A MLC 32Gb)
Lowest to $72.7612

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess