EN
  • EN
  • DE

AD7669AR

Part No AD7669AR
Manufacturer Analog Devices Inc.
Catalog Interface - Specialized
Description LC2MOS Complete, 8-Bit Analog I/0 Systems | IC I/O PORT 8BIT ANLG 28-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Applications Analog I/O
Interface Bus
Supply Voltage (V) 4.75V ~ 5.25V
Manufacturer Package 28-SOIC
Supplier Device Package 28-SOIC
Mounting Style SMD
Family Part Number AD7669
Manufacturer Pack Quantity 27
MSL Level 1 (Unlimited)
Win Source Part Number 1137525-AD7669AR
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7669AR CAD Model

Description

AD7669AR by Analog Devices Inc.

The AD7669AR is a sophisticated, high-performance microprocessor-compatible analog-to-digital converter (ADC) designed by the renowned Analog Devices Inc. This component is a crucial building block in a wide array of electronic systems, providing precise digital representation of analog signals, which is essential in today’s digital world.

The AD7669AR is characterized by its 12-bit resolution, ensuring a fine level of detail in the conversion process. This resolution makes the AD7669AR an ideal choice for applications that demand accuracy and precision, such as industrial control systems, medical instrumentation, and scientific measurement devices.

One of the standout features of this ADC is its dual-channel configuration, which allows it to handle two analog inputs simultaneously. This feature is particularly useful for systems that need to monitor and process multiple signals at once, improving overall efficiency and performance.

The AD7669AR operates with a conversion time of just 10 microseconds, providing fast and reliable data acquisition. This speed is critical for applications that require real-time processing, such as dynamic control systems and interactive devices.

The component also boasts a versatile interface that is compatible with both 8-bit and 16-bit microprocessors. This flexibility ensures that the AD7669AR can be easily integrated into a variety of system architectures without the need for extensive modifications or additional interfacing hardware.

Analog Devices Inc. has designed the AD7669AR with a wide operating temperature range, making it suitable for use in harsh environments. This robustness is essential for industrial and outdoor applications where temperature variations are common.

Lastly, the AD7669AR comes in a compact 24-pin SOIC package, which allows for a small footprint on the PCB and is conducive to space-constrained applications. Its power efficiency and small size make it an excellent choice for portable and battery-operated devices, where power consumption and space are critical considerations.

In summary, the AD7669AR from Analog Devices Inc. is a versatile and reliable ADC offering high resolution, dual-channel functionality, fast conversion times, and easy microprocessor interfacing, all within a compact and robust package suitable for a wide range of applications.

You May Also Be Interested in

Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN
Lowest to $1.5747
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $13.0247
NXP / Nexperia
IC INTERFACE SPECIALIZED 16SOIC / Interface 16-SOIC
Need more? Email Us
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN
Need more? Email Us
NXP / Nexperia
IC INTFACE SPECIALIZED 32HVQFN / HDMI Interface 32-HVQFN (5x5)
Lowest to $34.4118
Maxim Integrated
IC INTERFACE SPECIALIZED 28SOIC / Smart Card Interface 28-SOIC
Need more? Email Us
Texas Instruments
INTERFACE / Retimer Interface 36-NFBGA (5x5)
Lowest to $44.4617
NXP / Nexperia
IC INTFACE SPECIALIZED 16HX2QFN / USB Interface 16-HX2QFN (2.6x2.6)
Lowest to $4.3657
Microchip Technology
IC INTERFACE SPECIALIZED PFX-L / Fanout PCIe Switch Interface
Lowest to $652.8268

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $54.3855 $108.7710
3+ $44.6246 $133.8738
5+ $43.2305 $216.1525
6+ $41.8353 $251.0118
8+ $40.4412 $323.5296
10+ $36.2578 $362.5780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess