EN
  • EN
  • DE

W25X41CLSNIG

Part No W25X41CLSNIG
Manufacturer Winbond Electronics
Catalog OEM Parts (T - Z)
Description 4Mbit 2.3^3.6V SPI Flash SOP-8 150mil
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 960923-W25X41CLSNIG
Categories OEM Parts(T-Z)
Manufacturer Winbond Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian W25X41CLSNIG CAD Model

Description

The W25X41CLSNIG is a 4M-bit Serial Flash memory device from Winbond Electronics. This memory device provides a non-volatile storage solution for systems with limited space, pins and power. The W25X41CLSNIG supports standard SPI (Serial Peripheral Interface), and high-performance Dual/Quad SPI, offering flexibility in system design. This memory is used in a wide array of applications ranging from consumer electronics to industrial control.

Applications:

  • Embedded Systems
  • Consumer Electronics (e.g., set-top boxes, DVD players)
  • Industrial Control Systems
  • Networking Devices
  • BIOS Storage

Features:

  • Memory Size: 4M-bit (512K x 8)
  • Interface: SPI, Dual SPI, Quad SPI
  • Supply Voltage: 2.7V to 3.6V
  • Clock Speed: Up to 80MHz
  • Page Program
  • Sector Erase, Block Erase, Chip Erase
  • Write Protection
  • Small Outline Package (SOIC)

Benefits:

  • Non-Volatile Storage: Data is retained even when power is off.
  • Small Footprint: SOIC package allows for space-saving designs.
  • High Performance: Supports Dual/Quad SPI for fast data transfer.
  • Low Power Consumption: Suitable for battery-powered applications.
  • Flexible Interface: SPI interface simplifies integration with microcontrollers.

The W25X41CLSNIG provides a reliable and cost-effective solution for storing firmware, configuration data, and other critical information. It supports a variety of erase operations, including sector erase, block erase, and chip erase, providing flexibility in data management. The device also features write protection mechanisms to prevent accidental data corruption. The SOIC package allows for easy integration into a wide range of electronic devices. Detailed specifications, including timing characteristics and electrical parameters, are available in the manufacturer's datasheet. This serial flash memory device is designed for applications where non-volatile storage, small size, and high performance are essential.

You May Also Be Interested in

Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
STMicroelectronics
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Kemet
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess