EN
  • EN
  • DE

W25X40CLND01

Part No W25X40CLND01
Manufacturer Winbond Electronics
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+
Reference case SOP8
Manufacturer Winbond Electronics
Manufacturer Homepage www.winbond.com
Win Source Part Number 716992-W25X40CLND01
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian W25X40CLND01 CAD Model

Description

The W25X40CLND01 is a 4M-bit Serial Flash memory device manufactured by Winbond Electronics. This memory is organized as 512K bytes and is accessed through a standard Serial Peripheral Interface (SPI), enabling high-performance and low-pin count for embedded systems. It is designed for a wide range of applications that require non-volatile memory storage.

Applications

  • Consumer Electronics: Storage for firmware in TVs, DVD players, and set-top boxes.
  • Embedded Systems: Code storage in microcontrollers, programmable logic devices (PLDs), and industrial control systems.
  • Networking Equipment: Boot code and configuration data storage in routers, switches, and modems.
  • Computer Peripherals: Storage for BIOS, firmware, and configuration settings in printers, scanners, and other peripherals.

Features

  • SPI Interface: Standard SPI interface for easy integration with microcontrollers.
  • 4M-bit Density: Provides 4,194,304 bits of storage capacity.
  • Uniform 4KB Sectors: Memory array organized into uniform 4KB sectors for efficient erase operations.
  • Page Program: Supports page program operations up to 256 bytes per page.
  • Write Protection: Hardware and software write protection mechanisms to prevent accidental data corruption.
  • Low Power Consumption: Designed for low-power operation, making it suitable for battery-powered applications.
  • Wide Voltage Range: Operates over a wide voltage range, typically from 2.7V to 3.6V.

Benefits

  • High Performance: Fast read, write, and erase operations for quick data access.
  • Small Footprint: Compact packaging options for space-constrained applications.
  • Reliable Storage: Non-volatile memory retains data even when power is removed.
  • Cost-Effective: Provides a competitive solution for applications requiring moderate memory storage.

Technical Specifications (Typical):

  • Density: 4M-bit (512K x 8)
  • Interface: SPI (Serial Peripheral Interface)
  • Sector Size: 4KB
  • Page Size: 256 bytes
  • Operating Voltage: 2.7V to 3.6V
  • Operating Temperature: -40°C to +85°C
  • Package Options: SOIC, TSSOP, WSON

You May Also Be Interested in

Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess