EN
  • EN
  • DE

W25X32BVSIG

Part No W25X32BVSIG
Manufacturer Winbond Electronics
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Winbond Electronics
Win Source Part Number 409697-W25X32BVSIG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian W25X32BVSIG CAD Model

Description

The W25X32BVSIG is a 32Mb Serial Flash memory device manufactured by Winbond Electronics. This high-capacity memory chip offers a versatile and reliable storage solution for a wide range of applications. It features a standard Serial Peripheral Interface (SPI), facilitating easy integration with microcontrollers and other host systems. The W25X32BVSIG is designed for applications requiring non-volatile storage of firmware, configuration data, and other critical information.

Applications:

  • Embedded Systems: Used for storing firmware, boot code, and configuration settings.
  • Networking Equipment: Employed in routers, modems, and switches to store network configurations and operating system images.
  • Consumer Electronics: Integrated into set-top boxes, digital TVs, and gaming consoles for storing boot code and user preferences.
  • Industrial Control Systems: Used for storing program code, calibration data, and machine parameters in industrial automation equipment.
  • Medical Devices: Incorporated into portable medical devices for storing patient data and operational parameters.

Features:

  • 32Mb (4M x 8) Memory Capacity: Provides substantial storage space for various data requirements.
  • Standard SPI Interface: Ensures easy communication with microcontrollers and processors.
  • Single 2.7V to 3.6V Power Supply: Operates efficiently within a wide voltage range.
  • Low Power Consumption: Minimizes energy usage, making it suitable for battery-powered applications.
  • Serial Peripheral Interface (SPI): Supports SPI modes 0 and 3.
  • Page Program (256 Bytes): Allows efficient data writing.
  • Sector Erase (4KB) and Block Erase (32KB, 64KB): Provides flexible options for data management.
  • Chip Erase: Facilitates quick and complete memory clearing.
  • Write Protection: Prevents accidental or unauthorized data modification.
  • Data Retention: Ensures reliable long-term data storage.

Benefits:

  • Simplified Integration: The SPI interface allows for easy connection to microcontrollers, reducing design complexity.
  • Large Storage Capacity: Offers ample space for storing extensive data, reducing the need for external memory solutions.
  • Reliable Performance: Ensures data integrity and dependable operation in diverse environments.
  • Low Power Consumption: Extends battery life in portable devices, making it ideal for mobile and IoT applications.
  • Flexible Data Management: Sector and block erase capabilities enable efficient memory utilization and reduce fragmentation.
  • Enhanced Data Security: Write protection features prevent accidental or malicious data corruption.

Additional Details:

The W25X32BVSIG utilizes advanced flash memory technology to deliver high performance and durability. It supports a wide range of operating temperatures, making it suitable for both commercial and industrial applications. The compact package size allows for easy integration into space-constrained designs. This device incorporates features like Software Write Protection and Hardware Write Protection to enhance data security. The 'BV' in the name may relate to a specific voltage or packaging variant, requiring consultation of the full datasheet. With its fast programming and erase times, the W25X32BVSIG allows for efficient data storage and retrieval. It is designed to meet the demands of modern electronic devices requiring reliable non-volatile memory. The robust design ensures consistent performance even in demanding applications.

You May Also Be Interested in

Cypress Semiconductor Corp
IC SRAM 18MBIT PARALLEL 100TQFP
Need more? Email Us
Alliance Memory, Inc.
IC DRAM 2GBIT PARALLEL 134FBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
Intelligent Memory Ltd.
DDR3 4GB, 1.35V/1.5V, 256MX16, 9
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 44CLCC
Need more? Email Us
Alliance Memory, Inc.
IC SRAM 8MBIT PARALLEL 90TFBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28FLATPK
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess