EN
  • EN
  • DE

JANTX1N5816

Part No JANTX1N5816
Manufacturer Microchip Technology
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 150V 20A DO203AA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr Microchip Technology
Series MILITARY, MIL-PRF-19500/478
Package Bulk
Product Status Active
Technology Standard
Voltage - DC Reverse (Vr) (Max) 150 V
Current - Average Rectified (Io) 20A
Voltage - Forward (Vf) (Max) @ If 950 mV @ 20 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 35 ns
Current - Reverse Leakage @ Vr 10 µA @ 150 V
Capacitance @ Vr, F 300pF @ 10V, 1MHz
Mounting Type Chassis, Stud Mount
Package / Case DO-203AA, DO-4, Stud
Supplier Device Package DO-203AA (DO-4)
Operating Temperature - Junction -65°C ~ 175°C
Base Product Number 1N5816
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1378725-JANTX1N5816
Ultra Librarian 3D Model Ultra Librarian JANTX1N5816 CAD Model

Description

The JANTX1N5816 is a high-reliability Schottky barrier rectifier diode designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This device is specifically engineered to meet the stringent requirements of the aerospace and defense industries, where performance and durability are of paramount importance.

With its Schottky barrier construction, the JANTX1N5816 offers a low forward voltage drop, which results in higher efficiency and reduced power losses during operation. This characteristic makes it an ideal choice for applications such as power supply designs, high-frequency inverters, and as freewheeling diodes in various electronic circuits.

Key Features

  • High Reliability: Qualified to the JANTX level per MIL-PRF-19500/586, ensuring robust performance in demanding environments.
  • Low Forward Voltage Drop: Provides improved system efficiency by minimizing power dissipation during conduction.
  • Fast Switching Capability: Enables the diode to handle high-frequency applications with ease.
  • Hermetically Sealed: The package is hermetically sealed, offering protection against harsh environmental conditions.
  • Low Leakage Current: Ensures minimal power loss when the diode is in the off state, contributing to the overall energy efficiency of the system.
  • Reverse Voltage: Capable of withstanding reverse voltage up to 150 volts, providing a good margin for safety in various applications.

Applications

The JANTX1N5816 is suitable for a wide range of high-reliability applications, including but not limited to:

  • Switching power supplies
  • Converters
  • Free-wheeling diodes
  • Reverse battery protection
  • Aerospace and defense systems

In summary, the JANTX1N5816 from Microchip Technology is a high-performance Schottky diode that provides reliable and efficient performance for critical applications in the most challenging environments. Its combination of low forward voltage, fast switching, and high reliability makes it a preferred choice for engineers and designers in the aerospace and defense sectors.

You May Also Be Interested in

Rohm Semiconductor
DIODE SCHOTTKY 30V PMDT / Diode
Need more? Email Us
ON Semiconductor
SS SOT23 SHKY DIO SPEC TR / Diode
Lowest to $0.2587
Harris Corporation
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Need more? Email Us
Panjit
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0974
Rohm Semiconductor
DIODE SCHOTTKY 30V 3A PMDS / Diode
Lowest to $0.1795
Microchip Technology
DIODE GEN PURP 400V 85A DO5
Lowest to $0.0965
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
Microchip Technology
DIODE GEN PURP 200V 2A A AXIAL
Lowest to $24.3750
Taiwan Semiconductor
DIODE GEN PURP 50V 3A DO214AB
Lowest to $43.0653

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess