Products specifications Report Issue?

Category Transformers
Family Audio Transformers
Manufacturer Tamura
Series TTC
Transformer Type Data/Voice Coupling
Impedance 600 Primary, 301 Secondary
Insertion Loss 3.25dB
Mounting Style Through Hole
Size / Dimension 22.50mm L x 23.10mm W
Height - Seated (Max) 13.80mm
Termination Style PC Pin
Win Source Part Number 212623-TC5000
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC5000 CAD Model

Description

This electronic component is a transformer manufactured by Tamura.

  • Series: TTC
  • Type: Data/voice coupling transformer
  • Impedance: 600 Primary and 301 Secondary
  • Insertion Loss: 3.25dB
  • Mounting Style: Through hole
  • Termination: PC pin
  • Supply and Demand Status: Limited
  • Popularity: Medium

You May Also Be Interested in

Triad Magnetics
AUDIO XFMR 600 / 600 TH
Need more? Email Us
ECAD model for MET-46-T
Triad Magnetics
AUDIO XFMR 600 / 600 TH
Need more? Email Us
ECAD model for TY-403P
Triad Magnetics
AUDIO XFMR 1KCT / 1KCT TH
Need more? Email Us
ECAD model for TY-250P
Hammond Manufacturing
XFMR 2.35KCT/25M / 4, 8, 16 CHAS
Need more? Email Us
ECAD model for 1750D
Triad Magnetics
XFMR 600 150/150 / 600 150/150
Need more? Email Us
ECAD model for TY-146P
Triad Magnetics
AUDIO XFMR 10KCT / 2KCT TH
Need more? Email Us
ECAD model for SP-21
Triad Magnetics
AUDIO XFMR 7.5KCT / 12 TH
Need more? Email Us
ECAD model for SP-48
Tamura
AUDIO XFMR 600 / 600 150/150 TH
Need more? Email Us
ECAD model for MET-59
Neutrik
AUDIO XFMR
Need more? Email Us
ECAD model for NTE10/3

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6284 $65.1360
100+ $1.3362 $133.6200
150+ $1.2944 $194.1600
210+ $1.2527 $263.0670
270+ $1.2109 $326.9430
360+ $1.0856 $390.8160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 26,038 pieces
MOQ: 40 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention