EN
  • EN
  • DE

W25X20CVUXAG-TR

Part No W25X20CVUXAG-TR
Manufacturer Winbond Electronics
Catalog Custom Parts (U - Z)
Description WINBOND 2018+RoHS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1109592-W25X20CVUXAG-TR
Categories Custom Parts
Manufacturer Winbond Electronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian W25X20CVUXAG-TR CAD Model

Description

The Winbond W25X20CVUXAG-TR is a 2Mb Serial Flash Memory device, offering a flexible and cost-effective solution for data storage. Featuring a small form factor and low power consumption, this memory device is ideal for embedded systems, portable devices, and various applications requiring non-volatile storage.

Applications

  • Embedded Systems: Used for storing boot code, configuration data, and application code.
  • Portable Devices: Integrated into portable devices such as MP3 players, wearables, and mobile phones.
  • Consumer Electronics: Utilized in consumer electronics products like set-top boxes, DVD players, and gaming consoles.
  • Networking Equipment: Used in routers, modems, and other networking devices for storing firmware.
  • Industrial Control Systems: Employed in industrial control systems for storing program code and data logging.

Features

  • 2Mb Serial Flash Memory: Provides 2 megabits of non-volatile storage.
  • Serial Peripheral Interface (SPI): Supports standard SPI interface for easy integration.
  • Small Package: Offered in a small form factor package for space-constrained applications.
  • Low Power Consumption: Consumes minimal power, making it suitable for battery-powered devices.
  • Wide Voltage Range: Operates over a wide voltage range for compatibility with various systems.

Benefits

  • Flexible Storage Solution: Provides a versatile solution for storing various types of data.
  • Easy Integration: Simplifies the design and manufacturing process with its standard SPI interface.
  • Compact Design: Allows for smaller product designs due to its small package size.
  • Energy Efficient: Reduces power consumption, extending battery life in portable devices.
  • Reliable Performance: Ensures stable and consistent operation in various environments.

Additional Details

The W25X20CVUXAG-TR memory device requires proper power supply and signal connections for optimal performance. It is essential to follow the manufacturer's guidelines for programming and erasing the memory. Winbond provides comprehensive datasheets and application notes to assist with the design process.

Specifications:

Type: Serial Flash Memory

Capacity: 2Mb

Interface: SPI

Package: Small Outline Package (SOP)

Operating Voltage: Specified in the datasheet

You May Also Be Interested in

Xilinx Inc.
FPGA Virtex-E Family 82.944K Gates 6912 Cells 357MHz 0.18um (CMOS) Technology 1.8V 240-Pin PQFP
Lowest to $825.8250
Inphi Corporation
10G/40G Physical Layer Transceiver
Need more? Email Us
Rochester Electronics
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us
Allegro MicroSystems, LLC
Turbo 2 ultrafast - high voltage rectifier
Need more? Email Us
Mosel Vitelic, Corp
Need more? Email Us
Inphi Corporation
Need more? Email Us
NEC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9794 $58.7640
145+ $0.8039 $116.5655
225+ $0.7785 $175.1625
310+ $0.7542 $233.8020
400+ $0.7288 $291.5200
535+ $0.6537 $349.7295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,198 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess