EN
  • EN
  • DE

SMCJ14A-13

Part No SMCJ14A-13
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Diodes Incorporated
Package Tape & Reel (TR)
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 14V
Voltage - Breakdown (Min) 15.6V
Voltage - Clamping (Max) @ Ipp 23.2V
Current - Peak Pulse (10/1000µs) 64.7A
Power - Peak Pulse 1500W (1.5kW)
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AB, SMC
Supplier Device Package SMC
Base Product Number SMCJ14
Standard Package 3,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1301024-SMCJ14A-13
Ultra Librarian 3D Model Ultra Librarian SMCJ14A-13 CAD Model

Description

SMCJ14A-13 TVS Diode by Diodes Incorporated

The SMCJ14A-13 from Diodes Incorporated is a robust transient voltage suppressor (TVS) diode designed to protect sensitive electronic equipment from voltage transients induced by system load dump and other transient voltage events. Engineered to safeguard components operating at a nominal voltage level of 14V, this TVS diode is an essential component for a wide range of applications, including automotive systems, industrial controls, and consumer electronics.

Key Features:

  • Stand-Off Voltage: The device offers a stand-off voltage of 14V, which is the maximum voltage that can be applied over the diode without causing it to conduct in the reverse direction.
  • Peak Pulse Power: With a peak pulse power rating of 1500W for a 10/1000μs waveform, the SMCJ14A-13 is capable of handling significant power spikes without damage.
  • Clamping Voltage: The diode provides a clamping voltage of 23.2V, ensuring that any voltage exceeding this level will be effectively clamped down to protect the downstream circuitry.
  • Surge Capability: It can withstand surge currents, making it suitable for applications that are exposed to high transient events.
  • Uni-directional Protection: The SMCJ14A-13 offers uni-directional transient voltage protection, which means it is designed to protect against voltage spikes in one direction across the diode.
  • Low Leakage Current: The device exhibits low leakage current, minimizing power loss when the diode is in the stand-by mode and enhancing the overall efficiency of the application.
  • Package: Packaged in a low-profile SMC (DO-214AB) package, the diode is optimized for high-density circuit board installation and provides excellent thermal and electrical performance.
  • Compliance: The SMCJ14A-13 is compliant with the RoHS and REACH environmental standards, ensuring that it meets the latest environmental safety regulations.

Applications:

With its robust design and reliable performance, the SMCJ14A-13 TVS diode is suitable for a variety of applications, including:

  • Automotive Electronics
  • Power Supply Protection
  • Telecommunication Systems
  • Portable Devices
  • Microprocessor / IC Protection
  • Industrial Control Systems

The SMCJ14A-13 is an excellent choice for designers looking for a TVS diode that offers a combination of high surge protection, reliability, and environmental compliance. Whether it's to protect sensitive automotive electronics or to ensure the longevity of consumer devices, the SMCJ14A-13 by Diodes Incorporated stands as a solid line of defense against voltage transients.

You May Also Be Interested in

Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Diodes Incorporated
GENERAL PROTECTION PP SOD323 T&R
Lowest to $0.8797
Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Comchip Technology
TVS DIODE 24VWM 38.9VC R6
Need more? Email Us
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.4553
Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277
Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6403 $60.8285
220+ $0.5254 $115.5880
345+ $0.5089 $175.5705
470+ $0.4925 $231.4750
610+ $0.4761 $290.4210
815+ $0.4269 $347.9235
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,960 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess