EN
  • EN
  • DE

W25X20CLUXIG

Part No W25X20CLUXIG
Manufacturer Winbond Electronics
Catalog Memory
Description 2.5 / 3 / 3.3 V 512K / 1M / 2M-BIT SERIAL FLASH MEMORY WITH 4KB SECTORS AND DUAL I/O SPI
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Winbond Electronics
Win Source Part Number 1280048-W25X20CLUXIG
Manufacturer Homepage www.winbond.com
Family Name W25X20CL
Introduction Date April 01, 1997
ECCN EAR99
Country of Origin Taiwan
Estimated EOL Date 2022
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian W25X20CLUXIG CAD Model

Description

The W25X20CLUXIG is a 2Mb Serial Flash memory device from Winbond Electronics. It offers a flexible and cost-effective solution for storage applications requiring low pin count, small package size, and low power consumption. This device is ideal for storing code and data in a wide range of electronic products.

Applications

  • Consumer Electronics: Used in set-top boxes, DVD players, and LCD TVs for storing firmware and user settings.
  • Computer Peripherals: Found in printers, scanners, and USB drives to store configuration data and embedded software.
  • Networking Devices: Employed in routers, modems, and network interface cards (NICs) for storing boot code and network parameters.
  • Industrial Control Systems: Used in programmable logic controllers (PLCs) and human-machine interfaces (HMIs) for storing application code and configuration settings.
  • Medical Devices: Implemented in portable medical devices for storing patient data and device firmware.

Features

  • 2Mb (256K x 8) Memory: Provides ample storage capacity for a variety of applications.
  • Serial Peripheral Interface (SPI): Utilizes a standard SPI interface for easy integration with microcontrollers and other host devices.
  • Dual/Quad SPI Support: Offers increased data throughput with Dual and Quad SPI modes.
  • Clock Frequency up to 80MHz: Enables fast data transfer rates.
  • Page Program (256 Bytes per Page): Allows efficient data programming.
  • Sector Erase (4KB): Facilitates quick and efficient sector-level data erasure.
  • Block Erase (32KB/64KB): Offers block-level erasure for large data segments.
  • Write Protection: Provides hardware and software write protection mechanisms to prevent accidental data corruption.
  • Low Power Consumption: Operates with low power consumption, making it suitable for battery-powered applications.
  • Small Package Options: Available in compact packages like SOIC, VSOP, and WSON, saving board space.

Benefits

  • Cost-Effective Storage Solution: Offers a competitive price point for embedded storage applications.
  • Easy Integration: Standard SPI interface simplifies integration with various microcontrollers and systems.
  • High Performance: Fast clock frequency and Dual/Quad SPI support enable high data throughput.
  • Reliable Data Storage: Provides robust data retention and endurance.
  • Flexible Erase Options: Sector and block erase options allow for efficient data management.
  • Enhanced Security: Write protection features prevent unauthorized data modification.
  • Low Power Consumption: Extends battery life in portable devices.

Additional Details

The W25X20CLUXIG operates over a wide voltage range, typically from 2.7V to 3.6V. It features a data retention of over 20 years and an endurance of 100,000 program/erase cycles per sector. The device is commonly used in applications where non-volatile memory is required for storing configuration data, firmware, or user settings. Its small package size and low power consumption make it suitable for portable and space-constrained applications.

You May Also Be Interested in

Micron Technology Inc.
LPDDR4 32G 1GX32 FBGA DDP / SDRAM - Mobile LPDDR4X Memory IC 32Gbit Parallel 2.133 GHz 3.5 ns 200-TFBGA (10x14.5)
Lowest to $349.2538
ISSI, Integrated Silicon Solution Inc
IC DRAM 2GBIT PARALLEL 96TWBGA / SDRAM - DDR3L Memory IC 2Gbit Parallel 800 MHz 20 ns 96-TWBGA (9x13)
Lowest to $32.6415
ISSI, Integrated Silicon Solution Inc
IC FLASH 16MBIT SPI/QUAD 8WSON
Lowest to $1.7462
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ SOT23-5
Lowest to $0.0683
Infineon Technologies
IC FLASH 512MBIT SPI/QUAD 16SOIC
Lowest to $10.5207
Adesto Technologies
IC CBRAM 256KBIT SPI 8TSSOP / CBRAM Memory IC 256Kbit SPI 10 MHz 8-TSSOP
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC DRAM 2GBIT PARALLEL 96TWBGA / SDRAM - DDR3L Memory IC 2Gbit Parallel 800 MHz 20 ns 96-TWBGA (9x13)
Lowest to $5.8956
Adesto Technologies
IC FLASH 32MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 32Mbit SPI - Quad I/O 108 MHz 8-SOIC
Lowest to $1.5884
Fremont Micro Devices USA
IC EEPROM 512KBIT I2C 1MHZ 8SOP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4716 $51.8760
230+ $0.4418 $101.6140
355+ $0.4269 $151.5495
505+ $0.3970 $200.4850
655+ $0.3821 $250.2755
820+ $0.3672 $301.1040
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80,000 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess