EN
  • EN
  • DE

10A01-TP

Part No 10A01-TP
Manufacturer Micro Commercial Co
Catalog Diodes, Rectifiers - Single
Description DIODE STANDARD 50V 10A R6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Not For New Designs
Technology Standard
Voltage - DC Reverse (Vr) (Max) 50 V
Current - Average Rectified (Io) 10A
Voltage - Forward (Vf) (Max) @ If 1 V @ 10 A
Speed Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 10 µA @ 50 V
Capacitance @ Vr, F 150pF @ 4V, 1MHz
Mounting Type Through Hole
Case / Package R-6, Axial
Supplier Device Package R-6
Operating Temperature - Junction -55°C ~ 150°C
Package Tape & Reel
Supply and Demand Status Shortage
Win Source Part Number 1491617-10A01-TP
Ultra Librarian 3D Model Ultra Librarian 10A01-TP CAD Model

Description

N

You May Also Be Interested in

Surge Components
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0474
Diodes Incorporated
DIODE SBR 45V 3A SMAF
Need more? Email Us
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Lowest to $0.0986
Rohm Semiconductor
DIODE SCHOTTKY 30V 3A PMDS / Diode
Lowest to $0.1795
Microchip Technology
DIODE GEN PURP 400V 85A DO5
Lowest to $0.0965
Harris Corporation
DIODE GEN PURP 400V 4A TO252
Lowest to $0.9380
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
Comchip Technology
DIODE SCHOTTKY 40V 5A DO214AC
Need more? Email Us
Taiwan Semiconductor
DIODE GEN PURP 50V 3A DO214AB
Lowest to $43.0653

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess