EN
  • EN
  • DE

W25Q80RVNIG

Part No W25Q80RVNIG
Manufacturer Winbond Electronics
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Winbond Electronics
Win Source Part Number 409677-W25Q80RVNIG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian W25Q80RVNIG CAD Model

Description

The W25Q80RVNIG is an 8M-bit Serial Flash memory, offering a versatile storage solution with high performance and reliability. Manufactured by Winbond Electronics, this device features a standard Serial Peripheral Interface (SPI) and Dual/Quad SPI, enabling efficient data transfer. It operates on a single 2.7V to 3.6V power supply and provides low power consumption, making it suitable for various battery-powered and embedded applications.

Applications

  • Embedded Systems: Used for storing firmware, configuration data, and boot code in embedded systems.
  • IoT Devices: Ideal for storing data logs, sensor readings, and application code in Internet of Things (IoT) devices.
  • Wearable Electronics: Suitable for data storage in smartwatches, fitness trackers, and other wearable devices due to its small size and low power consumption.
  • Consumer Electronics: Employed in digital cameras, MP3 players, and other consumer electronics for storing media files and application software.
  • Industrial Control Systems: Used in programmable logic controllers (PLCs) and other industrial control systems for storing program code and configuration settings.

Features

  • 8M-bit (1024K-byte) Flash Memory: Provides ample storage capacity for various application needs.
  • Standard SPI, Dual/Quad SPI: Offers flexible serial interface options for different system requirements.
  • High Performance: Supports clock speeds up to 104MHz, enabling fast data transfer rates.
  • Low Power Consumption: Operates on a single 2.7V to 3.6V power supply with low active and standby current.
  • Page Program (256 Bytes per Page): Allows efficient data programming.
  • Sector Erase (4KB), Block Erase (32KB, 64KB): Provides flexible erase options for efficient memory management.
  • Write Protect Control: Hardware and software write protection for secure data storage.
  • Small Package Options: Available in compact packages like SOIC, VSOP, and WSON, suitable for space-constrained applications.
  • Endurance: Minimum 100,000 erase/program cycles per sector.
  • Data Retention: Minimum 20 years data retention.

Benefits

  • Versatile Storage Solution: Suitable for a wide range of applications due to its flexible interface and storage capacity.
  • High Performance: Enables fast data access and transfer, improving system responsiveness.
  • Low Power Consumption: Extends battery life in portable devices and reduces overall power consumption in embedded systems.
  • Reliable Data Storage: Provides secure and reliable storage with write protection and long data retention.
  • Easy Integration: Simple SPI interface allows easy integration into existing systems.
  • Cost-Effective: Offers a cost-effective storage solution compared to other memory technologies.

Additional Details

The W25Q80RVNIG supports standard SPI instructions as well as Dual/Quad SPI, which significantly improves the read/write throughput. It features advanced security mechanisms, including software and hardware write protection, ensuring data integrity. The device is available in various package options, including SOIC, VSOP, and WSON, catering to different board layout requirements. Its operating temperature range typically spans from -40°C to +85°C, making it suitable for harsh industrial environments.

You May Also Be Interested in

Microchip Technology
IC FLASH 8MBIT PARALLEL 48WFBGA / FLASH Memory IC 8Mb (512K x 16) Parallel 70 ns 48-WFBGA (6x4)
Lowest to $3.1453
Micron Technology Inc.
IC DRAM 256MBIT PARALLEL 66TSOP / SDRAM - DDR Memory IC 256Mb (16M x 16) Parallel 200 MHz 700 ps 66-TSOP
Lowest to $7.7821
Microchip Technology
IC FLASH 1MBIT PARALLEL 32PLCC / FLASH Memory IC 1Mb (128K x 8) Parallel 55 ns 32-PLCC (11.43x13.97)
Lowest to $4.7408
ON Semiconductor
IC FLASH 4MBIT SPI 40MHZ 8SOIC / FLASH Memory IC 4Mb (512K x 8) SPI 40 MHz 8-SOIC
Lowest to $2.0892
Microchip Technology
IC FLASH 4MBIT PARALLEL 48WFBGA / FLASH Memory IC 4Mb (256K x 16) Parallel 70 ns 48-WFBGA (6x4)
Lowest to $6.3143
Microchip Technology
IC FLASH 2MBIT PARALLEL 48TFBGA / FLASH Memory IC 2Mb (128K x 16) Parallel 70 ns 48-TFBGA
Lowest to $2.3359
Renesas Electronics America
IC SRAM 256KBIT PARALLEL 28SOP / SRAM Memory IC 256Kb (32K x 8) Parallel 70 ns 28-SOP
Need more? Email Us
Microchip Technology
IC FLASH 16MBIT PARALLEL 32TSOP / FLASH Memory IC 16Mb (2M x 8) Parallel 33 MHz 32-TSOP
Need more? Email Us
Swissbit NA Inc.
IC FLASH 256GBIT EMMC 153BGA / FLASH - NAND (pSLC) Memory IC 256Gb (32G x 8) eMMC 200 MHz 153-BGA (11.5x13)
Lowest to $172.6997

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess