The W25Q80EWUXIE is an 8M-bit Serial Flash Memory with uniform 4KB sectors and 256-byte pages manufactured by Winbond Electronics. This device provides a storage solution for systems with limited space, pins and power. The W25Q80EWUXIE supports the standard Serial Peripheral Interface (SPI), and high performance Dual/Quad output as well as QPI: Serial Clock, Chip Select, Serial Data I/O0 (DI), I/O1 (DO), I/O2 (WP#), and I/O3 (HOLD#). SPI clock frequencies of up to 104MHz are supported allowing equivalent clock rates of 208MHz (Dual Output) and 416MHz (Quad Output) when using the Fast Read Dual/Quad I/O instructions.
Applications
- Consumer Electronics
- Industrial Control
- Embedded Systems
- Networking Devices
- Storage of Configuration Data
Features
- 8M-bit (1024K-byte) Serial Flash Memory
- Standard, Dual and Quad SPI
- QPI (Quad Peripheral Interface)
- Clock Speeds up to 104MHz
- Uniform 4KB Sectors with Individual Block Protection
- 2.7V to 3.6V Single Supply Voltage
Benefits
- Space Saving: Small package options enable compact system designs.
- High Performance: Fast clock speeds facilitate quick data access and program execution.
- Flexible Architecture: Uniform 4KB sectors and block protection offer adaptable memory management.
- Low Power Consumption: Enables energy-efficient operations in portable devices.
- Enhanced Security: Block protection features safeguard critical data.
Additional Details
The W25Q80EWUXIE features a flexible architecture with uniform 4KB sectors and block protection, enabling efficient memory management. It operates from a single 2.7V to 3.6V power supply and offers low power consumption, making it suitable for portable and battery-powered applications. The device supports various instructions, including Read, Program, Erase, and Write Status Register, providing comprehensive control over memory operations. Detailed specifications, including timing characteristics, electrical characteristics, and package dimensions, are available in the Winbond datasheet and are essential for proper system integration.
For detailed technical specifications, package information, and application notes, refer to the official Winbond Electronics datasheet for the W25Q80EWUXIE.