EN
  • EN
  • DE

W25Q16BSIG

Part No W25Q16BSIG
Manufacturer Winbond Electronics
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+
Reference case SOP8
Manufacturer Winbond Electronics
Manufacturer Homepage www.winbond.com
Win Source Part Number 750641-W25Q16BSIG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian W25Q16BSIG CAD Model

Description

The W25Q16BSIG is a 16 Megabit (2M x 8) Serial Flash memory device manufactured by Winbond Electronics. It features advanced security features and a compact package, making it ideal for applications requiring non-volatile storage in a small form factor. This device is widely used in embedded systems, consumer electronics, and industrial applications for storing firmware, configuration data, and other critical information.

Applications

  • Embedded Systems: Used for storing firmware and configuration data in microcontrollers and microprocessors.
  • Consumer Electronics: Found in devices such as TVs, set-top boxes, and gaming consoles for storing boot code and application data.
  • Industrial Control Systems: Employed in industrial equipment for storing calibration data, program code, and system logs.
  • Networking Equipment: Used in routers, switches, and other networking devices for storing configuration files and firmware updates.
  • IoT Devices: Integrated into IoT devices for storing sensor data, application code, and over-the-air (OTA) update capabilities.

Features

  • 16 Megabit Density: Provides 16 Megabits (2M x 8) of non-volatile storage capacity.
  • Serial Peripheral Interface (SPI): Supports standard SPI, Dual SPI, and Quad SPI interfaces for high-speed data transfer.
  • Standard SPI, Dual SPI, Quad SPI: Offers flexible data transfer options to maximize throughput.
  • Uniform 4KB Sectors and Block Erase: Enables efficient memory management and fast erase operations.
  • Write Protection: Features hardware and software write protection to prevent accidental data corruption.

Benefits

  • High Storage Capacity: Provides ample storage space for firmware, data logging, and configuration parameters.
  • Fast Data Transfer: SPI interface allows for quick read and write operations, improving system performance.
  • Security Features: Write protection safeguards against accidental data loss or unauthorized modification.
  • Compact Size: Small form factor allows for integration into space-constrained applications.
  • Low Power Consumption: Minimizes power usage, making it suitable for battery-powered devices.

Additional Details

The W25Q16BSIG operates over a wide voltage range and temperature range, making it suitable for harsh environments. It supports sector and block erase operations, allowing for flexible memory management. For optimal performance, it's important to consult the official datasheet for detailed specifications, including timing characteristics and power consumption. This Flash memory is a popular choice for applications requiring reliable and efficient non-volatile storage.

You May Also Be Interested in

Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $4.4122
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess